EN
  • EN
  • DE

MSP430F249TRGCT

Part No MSP430F249TRGCT
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 60KB FLASH 64VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features MSP430 series Microcontroller IC 16-Bit 16MHz 60KB (60K x 8 + 256B) FLASH 64-VQFN (9x9)
Manufacturer Texas Instruments
Series MSP430F2xx
Package Reel - TR
Core Processor MSP430
Core Size 16-Bit
Speed 16MHz
Connectivity I2C, IrDA, LINbus, SCI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 48
Program Memory Size 60KB (60K x 8 + 256B)
Program Memory Type FLASH
Supply Voltage 1.8V ~ 3.6V
Data Converters A/D 8x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 64-VFQFN Exposed Pad
Case / Package 64-VQFN (9x9)
Family Name 430F249
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number MSP430F249TRGCT-ND, 296-31688-6, 296-31688-2, 296-31688-1
Quantity per package 250
Popularity High
Supply and Demand Status Balance
Win Source Part Number 928179-MSP430F249TRGCT
Ultra Librarian 3D Model Ultra Librarian MSP430F249TRGCT CAD Model

Description

The MSP430F249TRGCT is a highly integrated, mixed-signal microcontroller from Texas Instruments, designed for low-power and high-performance applications. This device is part of the MSP430 family, which is renowned for its exceptional power efficiency and versatile features. The MSP430F249TRGCT is ideal for a wide range of applications, including industrial control systems, sensor monitoring, and portable devices.

Key Features

  • 16-bit RISC Architecture: The MSP430 core is designed for efficient, high-speed processing with a reduced instruction set computing (RISC) architecture, ensuring rapid execution of instructions.
  • Integrated Memory: Comes with 60KB of programmable flash memory and 2KB of RAM, providing ample space for complex applications and data storage.
  • Low Power Consumption: Features multiple power-saving modes, including an ultra-low power standby mode, making it suitable for battery-powered and energy-harvesting applications.
  • Digital and Analog Peripherals: Includes a variety of peripherals such as digital I/O ports, a 12-bit analog-to-digital converter (ADC), and a digital-to-analog converter (DAC), enabling diverse functionality in embedded systems.
  • Serial Communication Interfaces: Equipped with multiple communication interfaces including USART, SPI, and I2C, allowing for easy integration with other digital components and systems.
  • Timer Systems: Contains a 16-bit timer with three capture/compare registers, facilitating precise timing and control operations.
  • Supply Voltage Range: Operates across a wide supply voltage range from 1.8V to 3.6V, providing flexibility in various power environments.

Package and Quality

The MSP430F249TRGCT is available in a 64-pin QFN (quad flat no-leads) package, which is suitable for space-constrained applications. Texas Instruments ensures high standards of quality, and this microcontroller is no exception, offering reliable performance in a range of environmental conditions.

Applications

With its robust feature set and low-power operation, the MSP430F249TRGCT is well-suited for applications such as:

  • Smart meters and energy monitoring systems
  • Portable medical devices
  • Home automation and security systems
  • Wireless sensors and IoT devices

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.2584 $57.8088
15+ $6.7762 $101.6430
23+ $6.5644 $150.9812
32+ $6.3527 $203.2864
41+ $6.1409 $251.7769
55+ $5.5056 $302.8080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,981 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess