EN
  • EN
  • DE

MSP430F6777IPZ

Part No MSP430F6777IPZ
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 256KB FLASH 100LQFP / MSP430 CPUXV2 MSP430F6xx Microcontroller IC 16-Bit 25MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Texas Instruments
Series MSP430F6xx
Package Tray
Core Processor MSP430 CPUXV2
Core Size 16-Bit
Speed 25MHz
Connectivity I2C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT, 7x24b Sigma Delta Converter
Number of I/O 62
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
RAM Size 32K x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 3.6V
Data Converters A/D 8x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Base Product Number MSP430F6777
Standard Package 90
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 1340173-MSP430F6777IPZ
Ultra Librarian 3D Model Ultra Librarian MSP430F6777IPZ CAD Model

Description

The MSP430F6777IPZ is a highly integrated, low-power microcontroller from Texas Instruments, designed for metering and energy-monitoring applications. This device is part of the MSP430 family, which is renowned for its exceptional power efficiency and versatile peripherals. The MSP430F6777IPZ is particularly suited for smart grid infrastructure, industrial control systems, and portable instrumentation due to its precision analog features and robust digital interfaces.

Key Features

  • Core: 16-bit RISC architecture, up to 25 MHz clock speed, providing a balanced trade-off between processing power and energy efficiency.
  • Memory: Equipped with 128KB flash memory and 10KB RAM, ensuring ample space for complex applications and data buffering.
  • Analog-to-Digital Converter (ADC): Includes a high-performance multi-channel 24-bit sigma-delta ADC, offering precise measurement capabilities for various sensor inputs.
  • Digital-to-Analog Converter (DAC): Integrated 12-bit DACs provide smooth analog output for control applications.
  • Communication Interfaces: Features multiple communication protocols including I2C, SPI, and UART, facilitating easy integration with other devices and systems.
  • Power Management: Advanced power management with five low-power modes enables the microcontroller to conserve energy during idle periods.
  • Package: Available in an 80-pin LQFP (Low-profile Quad Flat Package) that allows for a compact board design.
  • Temperature Range: Operates within an industrial temperature range of -40°C to +85°C, ensuring reliability in harsh environments.

Applications

The MSP430F6777IPZ is designed to address the needs of advanced metering infrastructure (AMI), including single-phase and poly-phase electricity meters, gas and water meters, and heat meters. Its precision ADC and computational capabilities make it ideal for real-time measurement, critical in demand response systems and energy conservation efforts.

Tools and Software Support

Texas Instruments provides extensive support for the MSP430F6777IPZ with development tools, software libraries, and reference designs to accelerate the development process. Developers can leverage the TI ecosystem, including Code Composer Studio™ IDE and EnergyTrace™ technology, to optimize power consumption and performance of their applications.

You May Also Be Interested in

Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.5254 $57.6270
11+ $9.4568 $104.0248
17+ $9.1612 $155.7404
23+ $8.8657 $203.9111
30+ $8.5702 $257.1060
40+ $7.6836 $307.3440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess