Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 258457-NM93C46N
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NM93C46N CAD Model

Description

The NM93C46N is a high-performance microcontroller from Texas Instruments, a renowned global semiconductor company that designs and manufactures analog ICs and embedded processors.

  • Type: 1024-bit CMOS non-volatile EEPROM
  • Organization: 64 x 16-bit array
  • Voltage Range: 4.5V to 5.5V
  • Erase/Write Cycle: More than one million times
  • Data Retention: More than 10 years
  • Interface: Serial interface
  • Operating Temperature Range: -40°C to +85°C
  • Package: 8-pin DIP package

You May Also Be Interested in

Intel
Need more? Email Us
ECAD model for N80930HF0
STMicroelectronics
Need more? Email Us
ECAD model for N18BPVKR
NIKO-SEM
Need more? Email Us
ECAD model for N2576SG-ADJ
Intel
MCS51 8-BIT CONTROL-ORIENTED MICROCONTROLLERS
Need more? Email Us
ECAD model for N8032AH
NPC
Need more? Email Us
ECAD model for N262P07710
Intel
Need more? Email Us
ECAD model for N85C220
NVIDIA
Need more? Email Us
ECAD model for N11P-GS1-A3
Nihon Inter Electronics Corporation
Need more? Email Us
ECAD model for NA05HSA065-TE12L
Intel
Need more? Email Us
ECAD model for N80930HFO

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.1665
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention