EN
  • EN
  • DE

OMAP1510GZZG1R

Part No OMAP1510GZZG1R
Manufacturer Texas Instruments
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 964895-OMAP1510GZZG1R
Categories OEM Parts(O-R)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian OMAP1510GZZG1R CAD Model

Description

OMAP1510GZZG1R: High-Performance Processor for Multimedia Applications

The OMAP1510GZZG1R is a state-of-the-art processor developed by Texas Instruments, specifically designed to cater to the demanding needs of multimedia applications. This powerful system-on-chip (SoC) is part of the OMAP™ 1 family, which is renowned for its high performance, low power consumption, and a wide array of features that make it an ideal choice for mobile devices such as smartphones, PDAs, and other handheld gadgets.

At the core of the OMAP1510GZZG1R lies an ARM925 core, which provides robust processing capabilities and supports a variety of multimedia formats. This is complemented by a TI-enhanced DSP (Digital Signal Processor), which is optimized for audio and video processing, enabling devices to handle tasks such as video playback, audio streaming, and image processing with ease and efficiency.

The OMAP1510GZZG1R also boasts integrated memory management units (MMUs) for both the ARM and DSP cores, which facilitate the running of sophisticated operating systems and applications. This feature ensures smooth multitasking and a seamless user experience, which is crucial for modern multimedia devices that require the ability to run multiple applications simultaneously.

Connectivity is another key aspect of the OMAP1510GZZG1R, as it includes a wide range of interfaces such as USB, UART, and SD/MMC card support. These interfaces allow for easy connection to various peripherals and expandable storage options, providing flexibility and enhancing the device's functionality.

Power efficiency is a hallmark of the OMAP1510GZZG1R, making it particularly suitable for portable devices where battery life is of paramount importance. Texas Instruments has implemented advanced power management techniques in this processor to ensure that it delivers peak performance without compromising on energy consumption.

In summary, the OMAP1510GZZG1R from Texas Instruments is a top-tier processor that offers a perfect blend of power, efficiency, and multimedia capabilities. Its robust architecture and comprehensive feature set make it an excellent choice for developers and manufacturers looking to create high-performance, feature-rich mobile devices.

For more technical details and product support, interested parties are encouraged to visit the Texas Instruments website or contact their sales and support team directly.

You May Also Be Interested in

Yageo
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 720W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Yageo
Need more? Email Us
World Produts Inc.
Need more? Email Us
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Intel
Lowest to $18.4668
Rockwell
Need more? Email Us
Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.3860 $56.3160
13+ $7.7014 $100.1182
21+ $7.4607 $156.6747
28+ $7.2200 $202.1600
36+ $6.9794 $251.2584
48+ $6.2574 $300.3552
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,744 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess