EN
  • EN
  • DE

OP37E

Part No OP37E
Manufacturer Texas Instruments
Description LOW-NOISE HIGH-SPEED PRECISION OPERATIONAL AMPLIFIERS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1233219-OP37E
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian OP37E CAD Model

Description

The OP37E from Texas Instruments is a high-precision operational amplifier that offers a perfect blend of speed and accuracy, making it an ideal choice for a wide range of applications. This operational amplifier provides users with a low-noise performance and a high gain bandwidth product, which is essential for applications requiring high-speed signal conditioning in a low-noise environment.

Key Features:

  • Low Noise: The OP37E boasts a remarkably low noise voltage, which significantly improves signal fidelity and resolution in sensitive applications such as medical instrumentation and audio processing.
  • High Speed: With a high slew rate and a fast settling time, the OP37E is capable of handling rapid signal changes, making it suitable for data acquisition systems, filters, and high-speed amplifiers.
  • High Precision: The precision of the OP37E is evidenced by its low offset voltage and low offset voltage drift, ensuring accuracy and stability over temperature variations.
  • Wide Supply Range: The device operates with a wide range of supply voltages, accommodating various application requirements and simplifying power supply design.
  • Robust Output Drive: The OP37E can drive large capacitive loads while maintaining stability, which is crucial for driving A/D converters or buffering signals to other parts of a circuit.

Applications:

The Texas Instruments OP37E is versatile and can be used in numerous applications, including:

  • Professional Audio Equipment
  • Test and Measurement Systems
  • Active Filters
  • Fast Operational Amplifier Buffers
  • Medical Instrumentation
  • Analog Processing

Package and Quality:

The OP37E is available in a variety of package types, including the standard 8-pin DIP and SOIC packages, providing flexibility for different design layouts. Texas Instruments is known for its commitment to quality, and the OP37E is no exception, with rigorous testing and quality control measures in place to ensure reliability and performance in the most demanding environments.

With its exceptional performance and reliability, the OP37E operational amplifier from Texas Instruments stands out as a top choice for designers looking for precision, speed, and low-noise operation in their electronic designs.

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $38.6582 $77.3164
4+ $31.7195 $126.8780
5+ $30.7283 $153.6415
7+ $29.7370 $208.1590
9+ $28.7458 $258.7122
12+ $25.7721 $309.2652
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess