Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Texas Instruments
Package Tube
Product Status Active
Amplifier Type Voltage Feedback
Number of Circuits 2
Slew Rate 600V/µs
Gain Bandwidth Product 1.65 GHz
Current - Input Bias 10 µA
Voltage - Input Offset 150 µV
Current - Supply 25.2mA
Current - Output / Channel 80 mA
Voltage - Supply Span (Min) 5 V
Voltage - Supply Span (Max) 12 V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number OPA2846
Standard Package 75 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 650919-OPA2846ID
Ultra Librarian 3D Model Ultra Librarian OPA2846ID CAD Model

Description

The OPA2846ID from Texas Instruments is a high-performance, dual-channel operational amplifier that offers a perfect blend of speed and precision for a wide range of applications. This operational amplifier boasts a high bandwidth of 235MHz and a very fast slew rate of 160V/µs, making it an ideal choice for video processing, test and measurement equipment, and high-speed data acquisition systems.

Key Features

  • High Bandwidth: With a 235MHz bandwidth, the OPA2846ID is capable of handling high-frequency signals with ease, providing ample margin for high-speed applications.
  • Fast Slew Rate: The impressive slew rate of 160V/µs allows the amplifier to respond quickly to changes in input signals, which is crucial for maintaining signal fidelity in fast-changing environments.
  • Low Distortion: The device exhibits low harmonic distortion, which ensures that the output signal remains as true as possible to the original input, making it suitable for high-fidelity audio and instrumentation applications.
  • Dual-Channel: The dual-channel configuration allows for more compact designs by providing two operational amplifiers in a single package, saving space on the PCB.
  • Wide Supply Range: It operates from a single supply voltage ranging from 4.5V to 5.5V, making it versatile for use in various circuit configurations.

Applications

  • Video Processing
  • Test and Measurement Equipment
  • High-Speed Data Acquisition
  • Audio and Video Broadcasting Equipment
  • Active Filter Design
  • Professional Audio Equipment

The OPA2846ID is available in a compact 8-pin SOIC package and is characterized for operation from -40°C to +125°C. This temperature range, along with its robust design, ensures reliable performance in harsh environments. Texas Instruments' commitment to quality and performance makes the OPA2846ID a reliable and efficient solution for designers looking to enhance their systems with a high-speed, precision operational amplifier.

You May Also Be Interested in

Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $6.2664
ECAD model for THS6204IRHFT
Taiwan Semiconductor
Single Supply Dual Operational Amplifiers
Need more? Email Us
ECAD model for TS358CSRL
Runic Technology
IC CMOS 1 CIRCUIT SOT23-5 / CMOS Amplifier 1 Circuit Rail-to-Rail SOT-23-5
Lowest to $0.2128
ECAD model for RS6331BPXF
Texas Instruments
FAMILY OF 2.7-HIGH-SLEW-RATE RAIL-TO-RAIL OUTPUT OPERATIONAL AMPLIFIERS WITH SHUTDOWN
Lowest to $4.9177
ECAD model for TLV2774IPWRG4
Texas Instruments
IC CMOS 4 CIRCUIT 16TSSOP / CMOS Amplifier 4 Circuit Rail-to-Rail 16-TSSOP
Lowest to $1.8567
ECAD model for OPA4322SAIPWR
Texas Instruments
FAMILY OF 600-mA/Ch 2.8-MHz RAIL-TO-RAIL INPUT/OUTPUT HIGH-DRIVE OPERATIONAL AMPLIFIERS WITH SHUTDOWN
Need more? Email Us
ECAD model for TLV2475AIN
Texas Instruments
IC OPAMP JFET 1 CIRCUIT 8SOIC / J-FET Amplifier 1 Circuit 8-SOIC
Lowest to $9.0286
ECAD model for OPA827AID
Analog Devices Inc.
IC POWER 2 CIRCUIT 8CERDIP / Power Amplifier 2 Circuit 8-CERDIP
Need more? Email Us
ECAD model for OP220BIGZ
Texas Instruments
Advanced LinCMOSE LOW-NOISE PRECISION OPERATIONAL AMPLIFIERS
Need more? Email Us
ECAD model for TLC2201ACDRG4

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention