EN
  • EN
  • DE
  • IT

DSPIC33EP64MC502-E/SS

Part No DSPIC33EP64MC502-E/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 64KB FLASH 28SSOP / dsPIC Automotive, AEC-Q100, dsPIC™ 33EP Microcontroller IC 16-Bit 60 MIPs 64KB (22K x 24) FLASH 28-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tube
Core Processor dsPIC
Core Size 16-Bit
Speed 60 MIPs
Connectivity CANbus, I2C, IrDA, LINbus, QEI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, Motor Control PWM, POR, PWM, WDT
Number of I/O 21
Program Memory Size 64KB (22K x 24)
Program Memory Type FLASH
RAM Size 4K x 16
Voltage - Supply (Vcc/Vdd) 3V ~ 3.6V
Data Converters A/D 6x10b/12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 28-SSOP (0.209", 5.30mm Width)
Supplier Device Package 28-SSOP
Base Product Number DSPIC33EP64MC502
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 47
Win Source Part Number 1319189-DSPIC33EP64MC502-E/SS
Ultra Librarian 3D Model Ultra Librarian DSPIC33EP64MC502-E/SS CAD Model

Description

dSPIC33EP64MC502-E/SS Microcontroller Overview

The dSPIC33EP64MC502-E/SS is a cutting-edge digital signal controller (DSC) from Microchip Technology, designed to deliver the performance of a digital signal processor (DSP) with the simplicity of a microcontroller (MCU). This high-performance, 16-bit DSC comes in a compact SSOP package and is part of Microchip's dSPIC33E series, which is tailored for applications requiring efficient digital signal processing combined with robust control capabilities.

Key Features

  • Enhanced Processing Power: The dSPIC33EP64MC502-E/SS operates at 70 MIPS (million instructions per second), providing rapid execution of DSP algorithms, which makes it ideal for high-speed control applications.
  • Ample Memory: It boasts 64KB of flash memory and 8KB of RAM, ensuring sufficient space for complex programs and real-time data processing.
  • Dual Partition Flash: The innovative dual-partition flash allows for live updating of the system firmware, significantly reducing downtime and enabling continuous operation even during software upgrades.
  • Advanced Analog Features: This DSC is equipped with a variety of analog peripherals, including a 10-bit Analog-to-Digital Converter (ADC) with up to 48 channels, providing precise measurement capabilities for sensor data.
  • Robust Peripheral Set: It includes versatile peripherals such as UART, SPI, I2C modules for communication, PWM outputs for motor control, and input capture for timing measurements.
  • Flexible Oscillator Options: The device supports multiple oscillator options, including an internal oscillator and PLL, allowing for a range of clock speeds to match specific application requirements.

Applications

The dSPIC33EP64MC502-E/SS is designed for applications that require a blend of control and signal processing capabilities. It is commonly used in:

  • Motor Control (BLDC, PMSM, ACIM)
  • Power Supplies (SMPS, UPS)
  • Automotive and Transportation
  • Industrial Automation and Process Control
  • Audio Processing and Pro Audio Equipment
  • Medical Devices

With its robust architecture, extensive peripheral integration, and DSP functionality, the dSPIC33EP64MC502-E/SS from Microchip Technology is a versatile and powerful solution for engineers looking to develop advanced embedded systems.

You May Also Be Interested in

Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess