EN
  • EN
  • DE

OPA392DBVT

Part No OPA392DBVT
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 2 CIRCUIT SOT23-5 / General Purpose Amplifier 2 Circuit Rail-to-Rail SOT-23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Texas Instruments
Series e-trim™
Package Tape & Reel
Amplifier Type General Purpose
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 4.8V/µs
Gain Bandwidth Product 13 MHz
Current - Input Bias 0.01 pA
Voltage - Input Offset 1 µV
Current - Supply 1.22mA
Current - Output / Channel 65 mA
Voltage - Supply Span (Min) 1.7 V
Voltage - Supply Span (Max) 5.5 V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case SC-74A, SOT-753
Supplier Device Package SOT-23-5
Other Names 296-OPA392DBVTDKR,296-OPA392DBVTTR,296-OPA392DBVTCT
Standard Package 250
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1260438-OPA392DBVT
Ultra Librarian 3D Model Ultra Librarian OPA392DBVT CAD Model

Description

Introducing the OPA392DBVT from Texas Instruments

The OPA392DBVT is a high-performance, precision operational amplifier from Texas Instruments, designed to meet the rigorous demands of a wide array of electronic applications. This op-amp is part of TI's renowned portfolio of integrated circuits that are engineered to deliver superior accuracy, stability, and power efficiency.

Key Features

  • Low Offset Voltage: The OPA392DBVT boasts an ultra-low input offset voltage, which significantly reduces error in high-precision circuits and ensures accurate signal amplification.
  • Wide Supply Range: With a wide supply range, this op-amp is versatile and can be used in systems that require a broad operating voltage range, enhancing its adaptability to various power environments.
  • Single-Supply Operation: Engineered for single-supply operation, the OPA392DBVT simplifies power supply design, making it ideal for battery-powered and portable applications.
  • High Bandwidth: The device offers a high bandwidth, which is essential for fast signal processing applications, ensuring that the amplifier can handle a wide range of frequencies without signal degradation.
  • Low Quiescent Current: Its low quiescent current makes the OPA392DBVT an excellent choice for energy-sensitive applications, contributing to extended battery life and reduced power consumption.
  • Rail-to-Rail Output: The rail-to-rail output capability allows for maximum dynamic range, making it highly effective in applications where the output signal range is critical.

Applications

The OPA392DBVT is well-suited for a variety of applications, including:

  • Precision instrumentation
  • Sensor signal conditioning
  • Data acquisition systems
  • Active filtering
  • Medical devices
  • Automotive systems
  • Portable and battery-powered equipment

Package and Quality

Enclosed in a compact SOT-23-5 package, the OPA392DBVT is designed for space-constrained applications without compromising on performance. Texas Instruments is committed to the highest standards of quality and reliability, and the OPA392DBVT is no exception, ensuring consistent performance across various temperature ranges and operating conditions.

With its precision specifications and flexible design, the OPA392DBVT from Texas Instruments stands out as a top choice for designers looking to enhance their electronic systems with a reliable and efficient operational amplifier.

You May Also Be Interested in

Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.9105 $52.3890
42+ $2.3881 $100.3002
65+ $2.3135 $150.3775
90+ $2.2389 $201.5010
116+ $2.1642 $251.0472
155+ $1.9403 $300.7465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,610 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess