EN
  • EN
  • DE

PCA8550DBR

Part No PCA8550DBR
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description NONVOLATILE 5-BIT REGISTER WITH I2C INTERFACE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Part Status Obsolete(EOL)
Type Multiplexer
Independent Circuits 1
Current - Output High, Low 2mA, 2mA
Voltage Supply Source Single Supply
Operating Supply Voltage 3 V ~ 3.6 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 16-SSOP (0.209", 5.30mm Width)
Manufacturer Package 16-SSOP
Win Source Part Number 1235844-PCA8550DBR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name PCA8550
Introduction Date March 01, 1999
ECCN EAR99
Country of Origin Malaysia ,Mexico ,Taiwan
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian PCA8550DBR CAD Model

Description

Introducing the PCA8550DBR by Texas Instruments

The PCA8550DBR is a sophisticated piece of technology from the reputable manufacturer, Texas Instruments (TI). This product is a testament to TI's commitment to innovation and excellence in the field of integrated circuits and semiconductors. The PCA8550DBR is a part of TI's extensive portfolio of power management devices, designed to facilitate efficient and reliable operation in a variety of electronic applications.

This particular model boasts a range of features that make it a versatile choice for designers and engineers. It is especially well-suited for use in power supply control, battery management, and other applications where precise voltage regulation and power distribution are critical. With its robust design and high-quality construction, the PCA8550DBR ensures stable performance and longevity, even in demanding environments.

Key Features of the PCA8550DBR:

  • High Precision: The device offers high-accuracy voltage regulation, ensuring consistent performance and reliable operation for sensitive electronic components.
  • Low Power Consumption: Designed with energy efficiency in mind, it operates with minimal power loss, making it ideal for battery-powered applications and contributing to longer battery life.
  • Wide Operating Temperature Range: The PCA8550DBR is built to withstand a broad spectrum of temperature conditions, making it suitable for use in various climates and settings.
  • Compact Footprint: Its small size allows for integration into space-constrained designs, providing flexibility for PCB layout and freeing up valuable board space for other critical components.

The PCA8550DBR comes in a robust package designed for ease of soldering and durability. Texas Instruments provides comprehensive technical support for this product, including detailed datasheets, application notes, and design resources to assist in the integration of the PCA8550DBR into your projects.

Whether you're designing consumer electronics, automotive systems, or industrial machinery, the PCA8550DBR from Texas Instruments is a reliable choice that offers performance, efficiency, and quality. Its advanced features and proven technology make it an essential component for any power management solution.

You May Also Be Interested in

Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3180
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4688 $51.4080
85+ $1.2052 $102.4420
130+ $1.1676 $151.7880
180+ $1.1299 $203.3820
230+ $1.0922 $251.2060
310+ $0.9792 $303.5520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,200 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess