Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Audio
Resolution (Bits) 16 b
Sampling Rate 48k
Data Interface SPI, USB
Voltage Supply Source Analog and Digital
Supply Voltage - Operating 3 V to 3.6 V, 5V
Temperature Range - Operating -25°C to 85°C
Case / Package 28-SSOP
Win Source Part Number 061323-PCM2705DBRG4
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PCM2705DBRG4 CAD Model

Description

The PCM2705DBRG4 is a high-quality, integrated circuit product from Texas Instruments, a renowned global semiconductor company.

  • USB Protocol Controller: Equipped with
  • USB Compliance: Compatible with USB 1.1
  • Transceiver: Full-speed ensures excellent connectivity
  • DAC: High-performance stereo
  • DAC Dynamic Range: 98 dB
  • DAC Signal-to-Noise Ratio: 98 dB
  • Resolution: 16-bit
  • Sampling Rate: 32, 44.1, and 48 kHz
  • Headphone Amplifier: Built-in
  • Headphone Impedance: Drives 32-ohm headphones directly
  • S/PDIF output: Included
  • Monaural line-out terminal: Included
  • Package: Compact 28-pin SSOP (Shrink Small-Outline Package)
  • Power Supply: Single 5V

You May Also Be Interested in

Texas Instruments
IC DAC 8BIT V-OUT 16SOIC / 8 Bit Digital to Analog Converter 8 16-SOIC
Lowest to $15.0204
ECAD model for TLC5628IDWRG4
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 28PLCC / LED Driver 28-PLCC (11.51x11.51)
Need more? Email Us
ECAD model for TC14433AELI
Texas Instruments
IC DAC/AUDIO 24BIT 200K 28SSOP
Need more? Email Us
ECAD model for PCM1794DB
Texas Instruments
IC ADC 10BIT SAR 32TSSOP / 10 Bit Analog to Digital Converter 8 Input 1 SAR 32-TSSOP
Need more? Email Us
ECAD model for TLV1578CDAR
Maxim Integrated
IC ADC 12BIT SERIAL 20-DIP
Lowest to $114.7633
ECAD model for MAX186AEPP+
Maxim Integrated
IC DAS 8CH 10BIT LOW PWR 20-DIP
Lowest to $12.6127
ECAD model for MAX192BCPP+
Maxim Integrated
IC ADC/DAC 10BIT 48TQFN
Need more? Email Us
ECAD model for MAX1058BETM+T
Maxim Integrated
IC DAS 12BIT 2-WIRE 28-SSOP
Need more? Email Us
ECAD model for MAX127ACAI-T
Maxim Integrated
IC DAS 12BIT SNGL 28-SSOP
Lowest to $48.7967
ECAD model for MAX197AEAI+

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1894
ECAD model for FT234XD-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.2667
ECAD model for BME280
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention