EN
  • EN
  • DE

PT6685D

Part No PT6685D
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER 15V / Non-Isolated PoL Module DC DC Converter 1 Output 15V 5A 18V - 36V Input
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount>DC DC Converters
Mfr Texas Instruments
Series PT6680
Package Tray
Product Status Obsolete
Type Non-Isolated PoL Module
Number of Outputs 1
Voltage - Input (Min) 18V
Voltage - Input (Max) 36V
Voltage - Output 1 15V
Current - Output (Max) 5A
Applications ITE (Commercial)
Temperature Range - Operating -40°C ~ 85°C
Efficiency 90%
Mounting Type Through Hole, Right Angle
Package / Case 14-SIP Module
Base Product Number PT6685
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.9580
Other Names PT6685D-NDR
Standard Package 12
Win Source Part Number 1012544-PT6685D
Ultra Librarian 3D Model Ultra Librarian PT6685D CAD Model

Description

The Texas Instruments PT6685D is a robust, high-performance power module designed to meet the demanding needs of modern electronic devices. As part of the esteemed PT6600 series, this module is a testament to Texas Instruments' commitment to delivering innovative power solutions that combine efficiency, reliability, and ease of integration.

Key Features

  • Adjustable Output Voltage: The PT6685D offers an adjustable output voltage range, making it highly versatile for various applications.
  • High Efficiency: With its advanced design, this module achieves high efficiency, which translates to less heat generation and improved system reliability.
  • Integrated Heat Sink: The built-in heat sink provides excellent thermal management, ensuring the module operates within its temperature range even under full load conditions.
  • Wide Input Voltage Range: The module accommodates a broad input voltage range, providing flexibility in different power environments and systems.
  • On/Off Inhibit: The PT6685D features an on/off inhibit control, allowing for easy power sequencing and system control.

Applications

The PT6685D is suitable for a variety of applications across multiple industries. It is particularly well-suited for telecommunications equipment, industrial systems, and computing devices that require stable and efficient power delivery. Its adaptability and reliability also make it an excellent choice for integration into complex multi-voltage systems.

Technical Specifications

Parameter Value
Output Voltage Range Adjustable
Efficiency High
Input Voltage Range Wide
Thermal Management Integrated Heat Sink
Control Features On/Off Inhibit

Quality and Support

Texas Instruments is renowned for its high-quality products and the PT6685D is no exception. Customers can expect comprehensive support and resources, including detailed datasheets, design tools, and a responsive technical support team to assist with product integration and troubleshooting.

You May Also Be Interested in

IK Semicon Co., Ltd
52kHz Step-down type Adjustable 1.217V~1.243V 3A TO-263-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.9343
On-Bright
Step-down type Adjustable 200mA SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
Silergy Corp
Step-down type 1.2MHz Adjustable 3A SOT-563 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $1.1642
Texas Instruments
Step-down type 300kHz Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $3.9292
HGSEMI
Buck Switching Regulator IC Adjustable 1.2V~37V 1 Output 3A TO-263-5
Lowest to $1.1642
Natlinear
Boost Switching Regulator IC Adjustable 2.5V~28V 1 Output 2A SOT-23-6L
Lowest to $0.0641
Silergy Corp
Buck-Boost 200kHz~600kHz Adjustable 3V~20V QFN-30(5x5) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $3.2373
Traco Power
THL 20-2423WI TRACO Power DC/DC Converters - Through Hole 20W DC/DC Converter isolated, regulated in a PCB Mount Metal Case datasheet, inventory, & pricing.
Need more? Email Us
Microne
650kHz Boost Adjustable 600mV~12V 2A SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.1575

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess