EN
  • EN
  • DE

PTH08T240FAZT

Part No PTH08T240FAZT
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER 0.69-2V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount - DC DC Converters
Mfr Texas Instruments
Series PTH08T240F
Package Tape & Reel
Product Status Active
Type Non-Isolated PoL Module
Number of Outputs 1
Voltage - Input (Min) 4.5V
Voltage - Input (Max) 14V
Voltage - Output 1 0.69 ~ 2V
Current - Output (Max) 10A
Applications ITE (Commercial)
Features Remote On/Off, OCP, OTP, UVLO
Temperature Range - Operating -40°C ~ 85°C
Efficiency 90%
Mounting Type Surface Mount
Package / Case 11-SMD Module
Size / Dimension 0.87" L x 0.62" W x 0.36" H (22.1mm x 15.7mm x 9.1mm)
Base Product Number PTH08
Standard Package 250 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.9580
Win Source Part Number 890425-PTH08T240FAZT
Ultra Librarian 3D Model Ultra Librarian PTH08T240FAZT CAD Model

Description

The PTH08T240FAZT is a high-performance, adjustable non-isolated power module from Texas Instruments. This advanced device is designed to provide excellent power density and flexibility, making it an ideal choice for a wide range of applications, including telecommunications, computing, storage, and networking equipment.

Key Features:

  • Wide Input Voltage Range: The module operates over an input voltage range of 4.5V to 14V, accommodating various power supply requirements.
  • High Output Current: It can deliver an impressive output current of up to 10A, suitable for high-power applications.
  • Adjustable Output Voltage: The output voltage is adjustable from 0.7V to 5.5V, providing flexibility to power a broad array of ICs and devices.
  • High Efficiency: The PTH08T240FAZT offers high efficiency, which can exceed 95% in certain operating conditions, reducing power loss and improving system reliability.
  • Small Footprint: This power module comes in a compact, low-profile package that is surface-mountable, saving valuable board space.
  • Thermal Performance: Enhanced thermal performance is achieved through the use of an integrated heat sink, ensuring the module operates within its temperature range even under full load conditions.
  • Auto-Track™ Sequencing: Texas Instruments' Auto-Track™ technology simplifies supply voltage sequencing in multi-rail systems.
  • Pre-Bias Startup: The module can start up into a pre-existing output voltage, which helps prevent glitches during system startup.

Applications:

  • Telecommunications Equipment
  • Computing and Storage Systems
  • Networking Hardware
  • Industrial and Test Equipment

The PTH08T240FAZT is a testament to Texas Instruments' commitment to providing innovative power solutions that enhance performance and efficiency in electronic systems. Its robust design, coupled with a suite of features, ensures reliable operation in a variety of demanding applications.

You May Also Be Interested in

Microne
Buck Switching Regulator IC Adjustable 1 Output 2A SOT-23-6
Lowest to $0.0967
Silergy Corp
Buck-Boost 200kHz~600kHz Adjustable 3V~20V QFN-30(5x5) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $3.2373
HGSEMI
Buck Switching Regulator IC Adjustable 1.2V~37V 1 Output 3A TO-263-5
Lowest to $1.1642
Advanced Analog Technology
100kHz~1MHz Boost Adjustable ESOP-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.4366
Silergy Corp
Step-down type 1.2MHz Adjustable 3A SOT-563 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $1.1642
Infineon Technologies
100kHz~700kHz Step-down type Adjustable 10A SSOP-14-EP-150mil Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $2.3284
FITIPOWER
Buck Switching Regulator IC Adjustable 0.6V~8V 2A SOT-23-6
Lowest to $0.0853
Eutech Microelectronics
Step-down type 340kHz Adjustable 3A 920mV~20V SOP-8-EP Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2212
SCT
1.2MHz Step-down type Adjustable 600mA TSOT-23-6L Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2183

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.0175 $64.0350
4+ $26.2708 $105.0832
6+ $25.4499 $152.6994
9+ $24.6289 $221.6601
11+ $23.8079 $261.8869
15+ $21.3450 $320.1750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,920 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess