Products specifications Report Issue?

Categories Power Supplies - Board Mount
Manufacturer Texas Instruments
Series PTN04050A
Packaging Tray
Type Non-Isolated PoL Module
Number of Outputs 1
Input Voltage MIN 2.9V
Voltage Input MAX 7V
Voltage - Output 1 -15 ~ -3.3 V
Current - Output (Maximum) 1A
Applications ITE (Commercial)
Features UVLO
Operating Temperature Range -40°C ~ 85°C
Efficiency 80%
Mounting Style Through Hole
Package 5-DIP Module
Size 0.87" L x 0.50" W x 0.34" H (22.1mm x 12.7mm x 8.6mm)
Win Source Part Number 1240665-PTN04050AAD
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name PTN04050A
Introduction Date October 19, 2005
ECCN EAR99
Country of Origin United States of America
Halogen Free Not Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian PTN04050AAD CAD Model

Description

The PTN04050AAD is a high-performance, adjustable step-up DC-DC converter module from Texas Instruments. This advanced power solution is designed to meet the needs of a wide range of applications, providing a flexible and efficient voltage conversion that can cater to the varying demands of modern electronic devices.

Key Features

  • Wide Input Voltage Range: The PTN04050AAD operates with an input voltage range from 2.95 V to 3.65 V, making it suitable for applications powered by standard 3.3V rails or batteries.
  • Adjustable Output Voltage: The output voltage is adjustable from 5 V to 15 V, providing versatility for different circuit requirements. This allows designers to use the same module across various designs with different voltage needs.
  • High Efficiency: With an efficiency of up to 90%, the module ensures minimal power loss during the voltage conversion process, which is crucial for battery-powered applications.
  • Compact Size: The PTN04050AAD comes in a small footprint, surface-mount package, saving valuable board space and simplifying the integration into space-constrained designs.
  • Integrated Features: It includes features such as over-temperature protection, output current limiting, and under-voltage lockout, enhancing the reliability and safety of the end application.

Applications

The PTN04050AAD is ideal for a variety of applications, including but not limited to:

  • Telecommunications
  • Industrial equipment
  • Portable devices
  • Networking equipment
  • Embedded systems

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the PTN04050AAD is no exception. It is designed to meet stringent industry standards, ensuring long-term performance and stability in a wide range of operating conditions. With the PTN04050AAD, engineers can design with confidence, knowing they are backed by Texas Instruments' reputation and support.

You May Also Be Interested in

Traco Power
TMR 9-2411WI TRACO Power DC/DC Converters - Through Hole 9-36Vin 5Vout 1.6A 9W SIP Iso DC/DC datasheet, inventory, & pricing.
Need more? Email Us
ECAD model for TMR 9-2411WI
Natlinear
Boost Switching Regulator IC Adjustable 2.5V~28V 1 Output 2A SOT-23-6L
Lowest to $0.0564
ECAD model for LN2220PAR
Microne
Boost 320kHz Fixed 3V SOT-23-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.1038
ECAD model for ME2188C30M5G
XLSemi
150kHz Step-down type Fixed 12V 2A SOIC-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.1917
ECAD model for XL1509-12E1
P-DUKE Technology, Inc.
External/Internal Power Supply Accessories RoHS
Need more? Email Us
ECAD model for LCD30-24S15
XLSemi
150kHz Step-down type Adjustable 1.25V~20V 400mA SOIC-8-EP Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2369
ECAD model for XL7005A
SG Micro Corp
4MHz Step-down type Adjustable and Fixed 1A WLCSP-6-B(0.7x1.1) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.6520
ECAD model for SGM6029BYG/TR
Silergy Corp
100kHz~500kHz Step-down type Adjustable 3A SOP-8-EP Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.9531
ECAD model for SY8513FCC
SG Micro Corp
Step-down type 1.2MHz Adjustable 830mV~20V 1.2A SOT-23-6L Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $1.2022
ECAD model for SGM61412AXTN6G/TR

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1894
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.5455
ECAD model for ICM-42688-P
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $2,825.0747 $2,825.0747
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 101 pieces
Order Increment : 1 pieza
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention