Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 5V
Output Current 21mA
Tolerance ±0.3%
Temperature Coefficient 15ppm/°C
Noise - 0.1Hz to 10Hz 4μVp-p
Voltage - Input 8 V to 40 V
Operating Supply Current 1.4mA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting Through Hole
Case / Package 8-PDIP
Win Source Part Number 027272-REF02AP
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Signal Processing, Test & Measurement, Industrial
Family Name REF02
Introduction Date December 15, 2005
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian REF02AP CAD Model

Description

The REF02AP from Texas Instruments is a high-performance voltage reference circuit that provides a fixed 5V output from an input voltage range of 8V to 40V.

  • Temperature Stability: Excellent
  • Output Noise: Low
  • Power Consumption: Low
  • Line and Load Regulation: Excellent
  • Package: 8-Pin PDIP
  • Short-Circuit Protection: Yes

You May Also Be Interested in

Analog Devices Inc.
High Precision 10 V IC Reference
Lowest to $109.3625
ECAD model for AD581UH
Touchstone Semiconductor
IC VREF SERIES 2.5V SOT23-3
Need more? Email Us
ECAD model for TS6001BIG325T
Analog Devices Inc.
Precision Low Drift 2.048 V/2.5 V/4.096 V/ 5.0 V SOT-23 Reference with Shutdown
Lowest to $4.5753
ECAD model for ADR392AUJZ-R2
Taiwan Semiconductor
VOLTAGE REFERENCE, PROGRAMMABLE,
Need more? Email Us
ECAD model for TS432BCT
Taiwan Semiconductor
VOLTAGE REFERENCE, PROGRAMMABLE,
Need more? Email Us
ECAD model for TS432ACTB0G
Analog Devices Inc.
Ultralow Noise, LDO XFET Voltage References with Current Sink and Source | IC VREF SERIES 2.048V 8SOIC
Lowest to $19.2046
ECAD model for ADR440BRZ
Renesas Electronics America
Precision, Low Noise FGA™ Voltage References | IC VREF SERIES 5V 8SOIC
Need more? Email Us
ECAD model for ISL21009BFB850Z
Texas Instruments
Precision Micropower Low Dropout Voltage Reference | IC VREF SERIES 2.048V SOT23-5
Lowest to $3.2598
ECAD model for LM4120IM5-2.0
Analog Devices Inc.
IC VREF SERIES PREC 2.5V 8-TSSOP / Series Voltage Reference IC Fixed 2.5V V ±0.24% 5 mA 8-TSSOP
Lowest to $6.0243
ECAD model for ADR291GRU

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.7191
ECAD model for BME280
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.7191 $62.8764
8+ $12.8978 $103.1824
13+ $12.4947 $162.4311
17+ $12.0917 $205.5589
22+ $11.6886 $257.1492
29+ $10.4794 $303.9026
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 7,364 pieces
MOQ: 4 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention