Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 5V
Output Current 21mA
Tolerance ±0.2%
Temperature Coefficient 10ppm/°C
Noise - 0.1Hz to 10Hz 4μVp-p
Voltage - Input 8 V to 40 V
Operating Supply Current 1.4mA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting Through Hole
Case / Package 8-PDIP
Win Source Part Number 062434-REF02BPG4
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian REF02BPG4 CAD Model

Description

The REF02BPG4 is a high precision voltage reference product from the globally recognized semiconductor manufacturing company, Texas Instruments.

  • Output Voltage: Fixed 5V output voltage
  • Initial Accuracy: Impressive initial accuracy of 0.3%
  • Temperature Coefficient: Low temperature coefficient of 20ppm/°C
  • Dropout Voltage: Low dropout voltage
  • Quiescent Current: Low quiescent current
  • Package: Available in an 8-pin DIP package
  • Short-Circuit Protection: Yes
  • Line and Load Regulation: Excellent

You May Also Be Interested in

Touchstone Semiconductor
IC VREF SERIES 2.5V SOT23-3
Lowest to $4.3985
ECAD model for TSM6025AEUR+T
Maxim Integrated
Low-Voltage Reference | IC VREF SHUNT 1.23V 8SOIC
Need more? Email Us
ECAD model for ICL8069CCSA
STMicroelectronics
Constant Voltage and Constant Current Controller for Battery Chargers and Adaptors | IC CTRLR BATT CHRGR/ADAPT 8-SOIC
Lowest to $0.7321
ECAD model for TSM1013AID
Renesas Electronics America
SD LINEAR2 SHUNT TYPE REGULATOR
Need more? Email Us
ECAD model for UPC1944T-E2-AZ
Texas Instruments
IC VREF SHUNT ADJ SC70
Lowest to $0.8347
ECAD model for TLVH431AIDCKR
STMicroelectronics
Need more? Email Us
ECAD model for TS3431BITL
STMicroelectronics
IC VREF SHUNT 1.225V SOT23
Lowest to $1.7550
ECAD model for TS4041DILT-1.2
STMicroelectronics
IC VREF SHUNT ADJ SOT23-5
Lowest to $0.7106
ECAD model for TS431AIYLT
ON Semiconductor
IC VREF SHUNT ADJ SOT23-3
Lowest to $0.1503
ECAD model for TLV431ASN1T1G

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention