Products specifications

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 10V
Output Current 10mA
Tolerance ±0.025%
Temperature Coefficient 2.5ppm/°C
Noise - 0.1Hz to 10Hz 5μVp-p
Voltage - Input 11.4 V to 36 V
Operating Supply Current 1.4mA
Temperature Range - Operating -25°C to 85°C (TA)
Mounting Through Hole
Case / Package 8-PDIP
Win Source Part Number 1091727-REF102CP
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian REF102CP CAD Model

Description

The REF102CP is a high-precision voltage reference from Texas Instruments, designed to offer both accuracy and stability for demanding applications. This voltage reference device is part of the REF series, known for their excellent temperature characteristics and low noise performance, making them ideal for high-end instrumentation, test equipment, and precision data acquisition systems.

Key Features

  • Output Voltage: The REF102CP provides a fixed 10V output, which is maintained with a high level of accuracy over temperature and time.
  • Temperature Coefficient: With a low temperature coefficient of 10ppm/°C max over the industrial temperature range (-40°C to +85°C), this device ensures reliable performance under varying environmental conditions.
  • Long-Term Stability: Exhibiting an impressive long-term stability of 25ppm/1000 hours at +125°C, the REF102CP is designed for applications that require a consistent reference over time.
  • Low Noise: It features a low noise specification of 10µVpp/V, which is crucial for sensitive electronic applications where noise can significantly affect performance.
  • High Output Current: The REF102CP can source up to 10mA and sink up to 5mA, accommodating a wide range of load conditions.
  • Package: It is available in an 8-pin plastic DIP package, which is suitable for through-hole mounting and is commonly used for easy prototyping and production.

Applications

The REF102CP is versatile and can be used in various high-precision applications, such as:

  • Digital Voltmeters
  • Precision Data Acquisition Systems
  • Industrial Process Control Systems
  • High-resolution Analog-to-Digital Converters (ADCs)
  • Battery-Operated Equipment

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability, and the REF102CP is no exception. It is manufactured to meet the highest industry standards, ensuring that each device performs to its specifications in the most demanding environments.

You May Also Be Interested in

Renesas Electronics America
Precision, Low Noise FGA™ Voltage References | IC VREF SERIES 5V 8SOIC
Need more? Email Us
ECAD model for ISL21009BFB850Z
National Semiconductor (TI)
TWO TERMINAL VOLTAGE REFERENCE, / Shunt Voltage Reference IC Fixed 10V V ±0.1% 15 mA TO-92-3
Lowest to $4.0017
ECAD model for LM4040AIZ-10.0
Analog Devices Inc.
IC VREF SERIES PREC +-10V 14CDIP / Voltage Reference IC V 14-CERDIP
Lowest to $70.0717
ECAD model for AD2702JD
Analog Devices Inc.
Ultralow Noise, LDO XFET Voltage References with Current Sink and Source | IC VREF SERIES 2.048V 8SOIC
Lowest to $19.2046
ECAD model for ADR440BRZ
Taiwan Semiconductor
Need more? Email Us
ECAD model for TS432CX RF
Analog Devices Inc.
High Precision 10 V IC Reference
Lowest to $109.3625
ECAD model for AD581UH
Taiwan Semiconductor
VOLTAGE REFERENCE, PROGRAMMABLE,
Need more? Email Us
ECAD model for TS432ACTB0G
Taiwan Semiconductor
Adjustable Precision Shunt Regulator
Need more? Email Us
ECAD model for TS432CT
STMicroelectronics
IC VREF SHUNT 1.224V SOT23-5
Need more? Email Us
ECAD model for TS4431AILT

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention