Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Reference Type Series
Output Type Fixed
Output Voltage 2.5V
Output Current 20mA
Tolerance ±0.1%
Temperature Coefficient 25ppm/°C
Noise - 0.1Hz to 10Hz 12ppmp-p
Voltage - Input 2.52 V ~ 5.5 V
Operating Supply Current 460μA
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting SMD
Package SOT-23-5 Thin, TSOT-23-5
Manufacturer Package SOT-23-5
Win Source Part Number 793091-REF1925AIDDCT
Popularity Medium
Supply and Demand Status Limited
Family Name REF1925
Introduction Date September 18, 2014
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian REF1925AIDDCT CAD Model

Description

The REF1925AIDDCT is a precision voltage reference from Texas Instruments, renowned for its high accuracy and low noise in critical applications. This device is a part of the REF19xx family and is specifically designed to be versatile and reliable, making it an ideal choice for high-end industrial and medical applications where precision is paramount.

Key Features

  • High Accuracy: The REF1925AIDDCT boasts an impressive initial accuracy, ensuring precise voltage regulation for sensitive components.
  • Low Temperature Drift: With its excellent temperature coefficient, this voltage reference maintains consistent performance over a wide temperature range.
  • Low Noise: It features a low noise output, which is critical for applications such as precision measurement equipment where signal integrity is crucial.
  • Low Dropout Voltage: This device operates with a low dropout voltage, making it efficient for systems with a tight power budget.
  • Stable with Capacitive Loads: The REF1925AIDDCT is designed to remain stable with capacitive loads, ensuring reliable operation in a variety of circuit configurations.

Applications

The REF1925AIDDCT is suited for a wide range of applications that require high precision and stability, such as:

  • Data Acquisition Systems (DAS)
  • Medical Instruments
  • Industrial Control Systems
  • High-resolution Analog-to-Digital Converters (ADCs)
  • Portable Battery-Powered Equipment

Product Specifications

Parameter Value Output Voltage 2.5V Initial Accuracy ±0.05% Temperature Coefficient 10ppm/°C (max) Supply Voltage Range 4.5V to 18V Package Type 5-Pin SOT-23

With its robust feature set and dependable performance, the REF1925AIDDCT from Texas Instruments is a top-tier solution for systems requiring a stable and precise voltage reference.

You May Also Be Interested in

Semtech Corporation
IC VREF SHUNT ADJ SOT23
Need more? Email Us
ECAD model for SC431LC5SK-2TRT
Semtech Corporation
Need more? Email Us
ECAD model for SC431LCSK-1.TR
NXP / Nexperia
IC VREF SHUNT ADJ 1.5% TO236AB / Shunt Voltage Reference IC Adjustable 1.24V 18 VV ±1.5% 70 mA SOT-23 (TO-236AB)
Need more? Email Us
ECAD model for TLVH431QDBZR,215
Analog Devices Inc.
High Precision -+10 V Reference
Need more? Email Us
ECAD model for AD688AQ
Semtech Corporation
IC VREF SHUNT ADJ SOT23-3
Lowest to $0.5653
ECAD model for SC431CSKQTR
Semtech Corporation
Need more? Email Us
ECAD model for SC431CK-1.TR
Maxim Integrated
IC VREF SERIES 1% 8DIP
Lowest to $21.0209
ECAD model for REF02CP+
Semtech Corporation
Need more? Email Us
ECAD model for SC431CSK-2ADJ
Semtech Corporation
Adjustable Shunt Regulator
Need more? Email Us
ECAD model for SC431CSK-2.TR

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.9080
ECAD model for ICM-42688-P
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2563 $52.1008
38+ $2.6718 $101.5284
58+ $2.5883 $150.1214
80+ $2.5048 $200.3840
104+ $2.4213 $251.8152
139+ $2.1709 $301.7551
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 5,000 pieces
MOQ: 16 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention