Products specifications

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Reference Type Series
Output Type Fixed
Voltage - Output (Min/Fixed) 2.048V, 4.096V
Current - Output 20 mA
Tolerance ±0.05%
Temperature Coefficient 8ppm/°C
Noise - 0.1Hz to 10Hz 12ppmp-p
Voltage - Input 4.116V ~ 5.5V
Current - Supply 460µA
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case SOT-23-5 Thin, TSOT-23-5
Supplier Device Package SOT-23-THIN
Base Product Number REF2041
Standard Package 250 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 659623-REF2041AIDDCT
Ultra Librarian 3D Model Ultra Librarian REF2041AIDDCT CAD Model

Description

REF2041AIDDCT from Texas Instruments is a PMIC voltage reference intended for precision analog and mixed-signal designs where a stable reference source supports measurement, control, or signal-conditioning accuracy. Engineers commonly evaluate this type of device for data acquisition systems, industrial instrumentation, portable medical electronics, sensor interfaces, and embedded control platforms that depend on repeatable voltage reference performance. Texas Instruments is widely recognized for analog portfolio depth, making this part relevant for designers seeking a compact reference solution from an established manufacturer. For procurement and long-term design planning, the current lifecycle status for REF2041AIDDCT is information not available in the provided input, so teams should confirm status directly with Texas Instruments or authorized channels before committing to new production. RoHS compliance status is also information not available here. Compliance-sensitive programs should request the latest manufacturer declarations, datasheet updates, and environmental documentation before qualification or volume purchasing.

You May Also Be Interested in

Texas Instruments
LM4050/LM4050Q Precision Micropower Shunt Voltage Reference | IC VREF SHUNT 2.5V SOT23-3
Lowest to $6.3714
ECAD model for LM4050AEM3X-2.5
STMicroelectronics
IC VREF SHUNT 1.225V SOT23
Lowest to $0.9362
ECAD model for TS824ILT-1.2
Taiwan Semiconductor
VOLTAGE REFERENCE, PROGRAMMABLE,
Need more? Email Us
ECAD model for TS1431ACX
Analog Devices Inc.
Precision Low Drift 2.048 V/2.5 V/4.096 V/ 5.0 V SOT-23 Reference with Shutdown
Lowest to $4.5753
ECAD model for ADR392AUJZ-R2
Taiwan Semiconductor
VOLTAGE REFERENCE, PROGRAMMABLE,
Need more? Email Us
ECAD model for TS432BCT
Texas Instruments
IC VREF SHUNT ADJ 8DIP
Need more? Email Us
ECAD model for UC39431NG4
Maxim Integrated
1ppm/°C, Low-Noise, +2.5V/+4.096V/+5V Voltage References | IC VREF SERIES 4.096V 8DIP
Need more? Email Us
ECAD model for MAX6341EPA
Taiwan Semiconductor
VOLTAGE REFERENCE, PROGRAMMABLE,
Need more? Email Us
ECAD model for TS432ACTB0G
Analog Devices Inc.
IC VREF SERIES PREC +-10V 14CDIP / Voltage Reference IC V 14-CERDIP
Lowest to $70.0717
ECAD model for AD2702JD

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.0898 $50.8980
24+ $4.1762 $100.2288
38+ $4.0457 $153.7366
52+ $3.9152 $203.5904
67+ $3.7847 $253.5749
89+ $3.3932 $301.9948
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 30,000 pieces
MOQ: 10 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention