EN
  • EN
  • DE

REF3025

Part No REF3025
Manufacturer Texas Instruments
Description 50ppm/C Max, 50UA in SOT23-3 CMOS VOLTAGE REFERENCE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1242314-REF3025
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Signal Processing, Portable Devices, Test & Measurement, Medical, Power Management
Ultra Librarian 3D Model Ultra Librarian REF3025 CAD Model

Description

The REF3025 from Texas Instruments is a high-precision, low-dropout voltage reference that provides a fixed 2.5V output from an input voltage ranging from 3V to 5.5V. This device is ideal for precision data converters and general-purpose analog circuits, delivering a low temperature coefficient and excellent noise performance.

Key Features

  • High Accuracy: The REF3025 offers an impressive initial accuracy of ±0.2% and maintains high precision over temperature and time.
  • Low Temperature Drift: With a temperature drift of just 25ppm/°C (max), this voltage reference ensures stable performance across a wide range of operating conditions.
  • Low Dropout Voltage: The low dropout voltage allows the reference to function correctly even when the input voltage is very close to the output voltage, making it highly efficient for battery-powered applications.
  • Low Noise: It exhibits low output noise of 10µVrms (10Hz to 10kHz), which is critical for high-resolution analog-to-digital conversions.
  • Long-Term Stability: The REF3025 shows excellent long-term stability, ensuring a consistent output over the life of the product.
  • Small Package Size: Available in small SOT-23 and SOIC-8 packages, the REF3025 is suitable for space-constrained applications.

Applications

The REF3025 is versatile and can be used in a variety of applications, including:

  • Precision data acquisition systems
  • High-resolution analog-to-digital converters (ADCs)
  • Digital-to-analog converters (DACs)
  • Portable and battery-powered equipment
  • Medical and scientific instrumentation
  • Industrial process control systems

Support and Resources

Texas Instruments provides extensive support and resources for the REF3025, including datasheets, application notes, and design tools to assist engineers in integrating this voltage reference into their designs.

For those looking for a reliable, high-performance voltage reference, the REF3025 from Texas Instruments is an exceptional choice that combines accuracy, stability, and efficiency in a compact package.

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3926 $55.7040
90+ $1.1427 $102.8430
140+ $1.1070 $154.9800
190+ $1.0713 $203.5470
245+ $1.0356 $253.7220
325+ $0.9285 $301.7625
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess