EN
  • EN
  • DE
  • IT

REF5020MDREP

Part No REF5020MDREP
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description LOW-NOISE, VERY LOW DRIFT, PRECISION VOLTAGE REFERENCE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Reference Type Series
Output Type Fixed
Output Voltage 2.048V
Output Current 10mA
Tolerance ±0.05%
Temperature Coefficient 5ppm/°C
Noise - 0.1Hz to 10Hz 6μVp-p
Voltage - Input 2.7 V ~ 18 V
Operating Supply Current 1.25mA
Operating Temperature Range -55°C ~ 125°C (TA)
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 1242348-REF5020MDREP
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name REF5020
Introduction Date June 01, 2009
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian REF5020MDREP CAD Model

Description

The REF5020MDREP is a high-precision voltage reference module from Texas Instruments, designed to offer a stable and reliable reference voltage for high-performance analog-to-digital converters (ADCs) and digital-to-analog converters (DACs), as well as other precision circuit applications. This device is part of the military-grade product line, ensuring robust performance in demanding environments.

Key Features

  • High Accuracy: The REF5020MDREP offers an impressive low temperature drift and initial accuracy, ensuring precision in critical applications.
  • Low Noise: With its low output noise, this voltage reference helps to maintain signal integrity, making it ideal for sensitive electronic systems.
  • Stable Temperature Performance: The device is characterized for excellent thermal stability, which is crucial for maintaining performance across a wide temperature range.
  • Long-Term Stability: Designed for applications requiring a stable reference over time, the REF5020MDREP exhibits minimal change in output over months or years.
  • Enhanced Ruggedness: As part of the military-grade product line, it is built to withstand harsh conditions and meet stringent reliability standards.

Applications

The REF5020MDREP is suitable for a variety of applications, particularly where precision and stability are paramount. These include:

  • High-precision instrumentation
  • Medical equipment
  • Industrial control systems
  • Military and aerospace electronics
  • Test and measurement devices

Technical Specifications

  • Output Voltage: 2.048V
  • Initial Accuracy: ±0.05%
  • Temperature Coefficient: 3ppm/°C (max)
  • Supply Voltage: 4.5V to 18V
  • Load Regulation: 5ppm/mA
  • Supply Current: 950µA (max)

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The REF5020MDREP is rigorously tested to meet the high standards of reliability and performance expected from military-grade components.

You May Also Be Interested in

National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $30.4164
Linear Technology
Micropower Voltage Reference
Need more? Email Us
Linear Technology
Precision Reference
Lowest to $5.6478
Linear Technology
Precision Reference
Need more? Email Us
Texas Instruments
PRECISION MICROPOWER SHUNT VOLTAGE REFERENCE
Lowest to $1.0361
Texas Instruments
PRECISION MICROPOWER SHUNT VOLTAGE REFERENCE
Lowest to $3.0325
National Semiconductor (TI)
Low-Voltage (1.24V) Adjustable Precision Shunt Regulators
Lowest to $0.1888
Texas Instruments
LOW-VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATORS
Lowest to $0.4564
Linear Technology
Micropower Precision Series Reference
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.2820 $63.8460
7+ $17.4623 $122.2361
10+ $16.9165 $169.1650
14+ $16.3708 $229.1912
18+ $15.8252 $284.8536
24+ $14.1880 $340.5120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 820 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess