EN
  • EN
  • DE

RM48L952ZWTT

Part No RM48L952ZWTT
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16/32B 3MB FLASH 337NFBGA  /  ARM® Cortex®-R4F series Microcontroller IC 16/32-Bit 220MHz 3MB (3M x 8) FLASH 337-NFBGA (16x16)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Texas Instruments
Series Hercules™ RM4 ARM® Cortex®-R4, Functional Safety (FuSa)
Package Tray
Product Status Obsolete
Core Processor ARM® Cortex®-R4F
Core Size 16/32-Bit
Speed 220MHz
Connectivity CANbus, EBI/EMI, Ethernet, I²C, LINbus, MibSPI, SCI, SPI, UART/USART, USB
Peripherals DMA, POR, PWM, WDT
Number of I/O 120
Program Memory Size 3MB (3M x 8)
Program Memory Type FLASH
EEPROM Size 64K x 8
RAM Size 256K x 8
Supply Voltage - Operating 1.14V ~ 1.32V
Data Converters A/D 24x12b
Oscillator Type External
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 337-LFBGA
Supplier Device Package 337-NFBGA (16x16)
Base Product Number RM48
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names 296-35500
Standard Package 90
Win Source Part Number 1031816-RM48L952ZWTT
Ultra Librarian 3D Model Ultra Librarian RM48L952ZWTT CAD Model

Description

The Texas Instruments RM48L952ZWTT is a high-performance microcontroller designed for the most demanding embedded applications. This microcontroller, from TI's Hercules RM series, is built to operate in safety-critical environments, making it an ideal choice for industries such as automotive, industrial, transportation, and medical devices.

Key Features:

  • Performance: At the heart of the RM48L952ZWTT is a powerful ARM Cortex-R4F CPU that operates at frequencies up to 220 MHz, delivering exceptional processing capabilities with floating-point unit (FPU) for efficient computation.
  • Memory: It comes equipped with an ample amount of integrated memory, including 3MB of flash and 256KB of RAM, ensuring smooth operation and sufficient space for complex software applications.
  • Safety Features: Designed with safety in mind, it includes features like Error Signaling Module (ESM), CPU self-test capabilities, and a built-in self-test for the memory (BIST), which are crucial for safety-critical applications.
  • Connectivity: The device offers a variety of communication interfaces, including Ethernet, CAN, LIN, and FlexRay, providing versatile options for system integration and data transfer.
  • Robust Design: The RM48L952ZWTT is designed to withstand harsh conditions and is rated for an extended temperature range, ensuring reliable performance in extreme environments.

Applications:

This microcontroller is specifically tailored for applications that require a high level of reliability and performance. It is often used in:

  • Automotive safety systems such as advanced driver-assistance systems (ADAS) and electronic stability control (ESC)
  • Industrial automation and control systems
  • Transportation systems like railway signaling and avionics
  • Medical equipment with critical safety requirements

Package and Availability:

The RM48L952ZWTT is available in a 337-pin BGA (Ball Grid Array) package, ensuring a compact footprint for space-constrained applications. For pricing, availability, and additional technical resources, visit the Texas Instruments website or contact an authorized distributor.

You May Also Be Interested in

Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $69.4231 $69.4231
2+ $67.2536 $134.5072
3+ $65.0841 $195.2523
4+ $62.9147 $251.6588
6+ $56.4062 $338.4372
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,899 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess