The RT8059 from Texas Instruments is a highly efficient, monolithic, synchronous step-down DC-DC converter that is designed to provide an efficient and flexible solution for modern system power supplies.
- Continuous Load Current: Up to 2A
- Efficiency: Up to 95%
- Adjustable Switching Frequency: 300kHz to 2MHz
- Control Scheme: Current mode control
- Transient Response: Fast
- Loop Stability: Excellent
- Protection Features: Over-temperature, over-current, and under-voltage lockout
- Power Good Indicator: Yes
- Package: 10-pin WQFN
- Input Voltage Range: 2.5V to 5.5V
- Adjustable Output Voltage: Down to 0.6V
- Shutdown Mode Supply Current: Less than 1μA