EN
  • EN
  • DE
  • IT

ADP1111ARZ

Part No ADP1111ARZ
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description Micropower, Step-Up/Step-Down SW Regulator; Adjustable and Fixed 3.3 V, 5 V, 12 V | IC REG BUCK BST ADJ 400MA 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Function Step-Up, Step-Down
Output Configuration Positive or Negative
Topology Buck, Boost
Output Type Adjustable
Voltage - Input (Minimum) 2V
Voltage - Input (Maximum) 30V
Min/Fixed Output Voltage 1.2V
Maximum Output Voltage 30V
Output Current 400mA (Switch)
Switching Frequency 72kHz
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number ADP1111
Manufacturer Pack Quantity 98
MSL Level 1 (Unlimited)
Win Source Part Number 1141132-ADP1111ARZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADP1111ARZ CAD Model

Description

Product Overview: ADP1111ARZ by Analog Devices Inc.

The ADP1111ARZ is a high-performance, versatile step-up/step-down switching regulator designed and manufactured by Analog Devices Inc., a leader in semiconductor technology. This component is an integral part of power management solutions, particularly suitable for applications requiring efficient voltage regulation across a wide range of input voltages and load conditions.

Key Features:

  • Adjustable Output Voltage: The ADP1111ARZ provides an adjustable output voltage range, which can be set using external resistors. This feature allows designers to tailor the voltage to meet the specific needs of their application.
  • Versatile Voltage Conversion: The device can be configured for step-up, step-down, or inverting power supply applications, making it a flexible choice for various circuit designs.
  • High Efficiency: With its switching architecture, the ADP1111ARZ achieves high efficiency, which is crucial for battery-powered devices where power conservation is paramount.
  • Low Battery Detector: It includes a low battery detector that signals when the battery voltage falls below a preset threshold, providing an early warning for battery replacement or charge.
  • Current Limiting and Thermal Shutdown: Built-in current limiting and thermal shutdown features protect the device and the end application from damage due to overcurrent conditions or excessive heat.

Applications:

  • Portable Devices
  • Medical Equipment
  • Instrumentation
  • Telecommunications
  • Battery-Powered Systems

The ADP1111ARZ comes in a compact package, making it an excellent choice for space-constrained applications. It operates over a wide temperature range, ensuring reliability and performance even under challenging environmental conditions. The device's robustness and versatility make it an ideal choice for engineers and designers looking to create efficient, reliable power supply circuits.

With its combination of features, the ADP1111ARZ by Analog Devices Inc. represents a powerful solution for a wide array of power regulation needs, offering both flexibility and reliability in a single package. Whether for industrial, commercial, or consumer applications, this switching regulator is engineered to deliver stable power efficiently.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC REG BUCK ADJ 1.5A 10QFN
Need more? Email Us
Maxim Integrated
IC REG CHARGE PUMP 5V 50MA 8PDIP
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 600MA SOT583
Lowest to $2.0560
Renesas Electronics America
IC REG BOOST 3.3V 800MA 6SOT
Need more? Email Us
Texas Instruments
IC REG BUCK PROG 400MA 6WSON
Need more? Email Us
Maxim Integrated
IC REG BUCK 5V 300MA 8TDFN
Need more? Email Us
Microchip Technology
IC REG BUCK ADJ 500MA 8MSOP
Need more? Email Us
Vicor Corporation
IC REG BCK BST ADJ/21V 6A 108LGA
Lowest to $52.3881
Maxim Integrated
IC REG BCK ADJ/1V 2.5A 16TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.2019 $58.8266
34+ $3.4488 $117.2592
52+ $3.3403 $173.6956
72+ $3.2328 $232.7616
93+ $3.1254 $290.6622
124+ $2.8020 $347.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,550 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess