EN
  • EN
  • DE

SN54LS386J

Part No SN54LS386J
Manufacturer Texas Instruments
Description QUAD 2-INPUT EXCLUSIVE-OR GATE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0226
Reference case DIP
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
RoHS State Request Verification
Win Source Part Number 727070-SN54LS386J
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN54LS386J CAD Model

Description

The SN54LS386J is a high-quality integrated circuit produced by Texas Instruments, a leader in the semiconductor industry. This particular model is part of the 54LS series, which is known for its low-power Schottky technology, offering a perfect blend of speed and energy efficiency.

The SN54LS386J is a quadruple operational amplifier, designed to provide a wide range of functionalities including amplification, filtering, and other signal processing tasks. It is typically used in analog circuits where high performance and reliability are required. With its multiple amplifier units, it can be employed in various configurations such as inverting, non-inverting, differential, voltage follower, and integrator circuits, making it highly versatile for a broad spectrum of applications.

This component is packaged in a sturdy ceramic dual in-line package (CERDIP) that ensures protection against harsh environmental conditions, thus making it suitable for military and aerospace applications, as well as industrial and commercial equipment that demands high levels of durability and performance over an extended temperature range.

Key features of the SN54LS386J include:

  • Low power consumption due to Schottky technology
  • Multiple amplifiers for flexible circuit design
  • Durable ceramic packaging for enhanced reliability
  • Wide operating temperature range suitable for extreme environments
  • Compatibility with other 54LS series logic devices

Texas Instruments' commitment to quality ensures that the SN54LS386J meets rigorous standards for performance and consistency. Whether for use in complex audio systems, instrumentation, or control circuits, this operational amplifier stands out as a top choice for engineers and designers looking for a dependable and efficient solution.

For detailed specifications, application notes, and support resources, customers are encouraged to visit the Texas Instruments website or contact their support team for personalized assistance.

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7517 $52.5238
33+ $3.0784 $101.5872
51+ $2.9822 $152.0922
70+ $2.8860 $202.0200
90+ $2.7898 $251.0820
120+ $2.5012 $300.1440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess