EN
  • EN
  • DE

SN65ALS176P

Part No SN65ALS176P
Manufacturer Texas Instruments
Catalog Unclassified
Description 1999 OBSOLETE LAST ORDER 12/31/
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr Texas Instruments
Series *
Package Bulk
Product Status Obsolete
Base Product Number SN65A
Standard Package 1 pcs
MSL Level Not Applicable
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 669902-SN65ALS176P
Ultra Librarian 3D Model Ultra Librarian SN65ALS176P CAD Model

Description

Product Overview: SN65ALS176P Differential Bus Transceiver

The SN65ALS176P from Texas Instruments is a robust differential bus transceiver designed to facilitate bidirectional communication on balanced transmission lines. It is a key component in industrial and networking applications where reliable data transmission is paramount. The device conforms to the TIA/EIA-485A standard, making it suitable for multipoint bus transmission at rates up to 30 Mbps.

Key Features

  • High-Speed Operation: This transceiver is capable of operating at speeds up to 30 Mbps, allowing for efficient data transfer in applications that require high throughput.
  • Robust Bus Pin Protection: The SN65ALS176P offers protection against electrostatic discharge (ESD) events, with bus-pin ESD protection exceeding 12 kV. This ensures long-term reliability and stability in harsh electrical environments.
  • Differential Output and Input Thresholds: The device features a wide differential output range and input thresholds, which contribute to its excellent noise immunity and reliable data transmission over long cable runs.
  • Thermal Shutdown Protection: To safeguard against overheating, the SN65ALS176P is equipped with thermal shutdown protection, which disables the driver outputs when a critical temperature is reached.
  • Low Power Consumption: With its low quiescent power consumption, this transceiver is an energy-efficient solution for bus communication systems.
  • Fail-Safe Design: The receiver output remains in a high state if the bus is open, shorted, or idle, ensuring a fail-safe condition for the connected systems.

Applications

The SN65ALS176P is versatile and can be used in a variety of applications including, but not limited to:

  • Industrial control systems
  • Factory automation
  • Building automation
  • Network equipment
  • Electronic point of sale machines

Package and Quality

Encased in an 8-pin PDIP (Plastic Dual-In-line Package), the SN65ALS176P ensures ease of integration into existing designs. Texas Instruments is known for its commitment to quality, and this transceiver is no exception, with rigorous testing and quality control measures in place to guarantee performance.

For detailed specifications, application notes, and additional resources, designers and engineers are encouraged to consult the official Texas Instruments datasheets and product guides.

You May Also Be Interested in

Amphenol Commercial Products
HSC SERIES / PCB SIDE HEADER / A
Lowest to $1.7463
Amphenol Commercial Products
HSD-NERP-PCB-7A-HSD+2LF E CODE R
Lowest to $5.8209
Qualcomm
QCA9377 (703-0), 115WLNSP, DIGIT
Lowest to $14.5523
Qualcomm
QCN-5022-0-DRQFN100B-TR-00-0.
Lowest to $6.1120
TE Connectivity
060 REC(S) CONT
Lowest to $0.0553
Qualcomm
QCA-8081-0-56MQFN-MT-02-0.
Lowest to $17.4627
3M
SOLVENT ADHESIVE REMOVAL 18.5 OZ
Need more? Email Us
Aven Tools
SPZ 50 STEREO ZOOM BINOCULAR MIC
Need more? Email Us
Tripp Lite
SHORT-BODY RACKMOUNT CONSOLE
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess