EN
  • EN
  • DE

SN65HVD233SJD

Part No SN65HVD233SJD
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC CAN TRANSCEIVER 3.3V 8CDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Type Transceiver
Protocol CAN
Number of Drivers/Receivers 1/1
Duplex Half
Receiver Hysteresis 140mV
Data Rate 1Mbps
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating -55°C to 210°C
Mounting Through Hole
Case / Package 8-CDIP SB
Win Source Part Number 1098816-SN65HVD233SJD
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN65HVD233SJD CAD Model

Description

Product Overview: SN65HVD233SJD

The SN65HVD233SJD from Texas Instruments is a high-performance CAN (Controller Area Network) transceiver that facilitates robust communication in automotive and industrial applications. It is designed to interface between a CAN protocol controller and the physical two-wire CAN bus. This transceiver is compliant with the ISO 11898-2 standard and is capable of operating in the harsh environments typical of automotive and industrial settings.

Key Features

  • Bus-Fault Protection: The SN65HVD233SJD offers protection against faults on the CAN bus, with the ability to handle voltage spikes up to ±36V, ensuring reliable communication even under adverse conditions.
  • Low Power Mode: With a low-power standby mode, this transceiver can reduce its power consumption significantly, making it ideal for power-sensitive applications.
  • Differential Signaling: It utilizes differential signaling to provide high noise immunity and allows for long-distance communication in electrically noisy environments.
  • Thermal Shutdown: The device is equipped with thermal shutdown protection to prevent damage from overheating.

Applications

The SN65HVD233SJD is suitable for a wide range of applications that require robust data communication. It is particularly well-suited for:

  • Automotive networks such as body control modules, engine control units, and infotainment systems.
  • Industrial automation systems where reliable communication is critical.
  • Medical equipment requiring secure and dependable data exchange.
  • Building automation and control systems.

Technical Specifications

Parameter Value
Supply Voltage (VCC) 3.3V ± 0.3V
Operating Temperature Range -40°C to +125°C
Package SJD (Surface-Mount Device)
Signaling Rate Up to 1 Mbps

In conclusion, the SN65HVD233SJD from Texas Instruments is a reliable and efficient solution for CAN communication, offering robust features that ensure stable operation in a variety of demanding applications.

You May Also Be Interested in

Exar Corporation
+3V to +5V RS-232 Line Driver/Receiver
Lowest to $1.3132
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS | IC BUFFER INVERT 5.5V 20SO
Lowest to $0.9497
Intersil
IC 2DRVR/2RCVR RS232 5V 16-SOIC
Need more? Email Us
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8DIP
Need more? Email Us
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.2005
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.4627
Analog Devices Inc.
EMI/EMC Compliant, +-15 kV ESD Protected, RS-232 Line Drivers/Receivers | IC TX/RX RS-232 5V 0.1UF 24SSOP
Lowest to $3.3622
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8DIP
Lowest to $0.9794
Renesas Electronics America
1/8 Unit Load, 5V, Low Power, High Speed or Slew Rate Limited, RS-485/RS-422 Transceivers | IC TXRX RS485/422 5V LP 8-SOIC
Lowest to $2.2857

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $207.1429 $207.1429
2+ $185.7143 $371.4286
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess