EN
  • EN
  • DE

SN65LVDT250DBT

Part No SN65LVDT250DBT
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description LVDS 4x4 CROSSPOINT SWITCH | IC CROSSPT SWTCH 2.5GBPS 38TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Type Crosspoint Switch
Independent Circuits 1
Voltage Supply Source Single Supply
Supply Voltage (V) 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 38-TFSOP
Supplier Device Package 38-TSSOP
Family Part Number 65LVDT250
Manufacturer Pack Quantity 50
MSL Level 2 (1 Year)
Win Source Part Number 1252951-SN65LVDT250DBT
Manufacturer Homepage www.ti.com
Family Name SN65LVDT250
Introduction Date April 01, 2005
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN65LVDT250DBT CAD Model

Description

The SN65LVDT250DBT is a high-performance, low-voltage differential signaling (LVDS) repeater designed by Texas Instruments. This device is engineered to manage high-speed data transmission over printed circuit boards and controlled impedance media such as twisted pair or coaxial cables. The SN65LVDT250DBT is part of the LVDT family that offers a robust solution for high-speed data communication in a variety of applications.

Key Features:

  • High-Speed Data Transmission: Supports signaling rates up to 400 Mbps, making it ideal for applications requiring fast data transfer such as gigabit Ethernet, backplane data channels, and digital video interfaces.
  • Low-Voltage Operation: Operates with a 3.3V supply voltage, which reduces power consumption and allows for compatibility with lower voltage systems.
  • Differential Signaling: Utilizes LVDS technology to minimize electromagnetic interference (EMI) and crosstalk, thus ensuring signal integrity over long cable distances and in noisy environments.
  • Fail-Safe Receiver: The device features a fail-safe receiver that ensures a high logic level output when the inputs are left open, shorted, or terminated but idle, enhancing system reliability.
  • Tri-State Outputs: Provides tri-state output capability, which allows multiple devices to be connected in parallel and controlled by an external enable signal.

Applications:

The SN65LVDT250DBT is versatile and can be used in various high-speed data transmission applications, including:

  • Telecommunications and Networking Equipment
  • Serial Data Transmission
  • Switch Fabric I/O Modules
  • Clock Distribution Networks
  • Computer Peripherals and High-Speed Buses

Package and Quality:

Offered in a 38-pin TSSOP (DBT) package, the SN65LVDT250DBT is designed to meet the space-saving requirements of modern electronic designs. Texas Instruments is committed to maintaining the highest quality standards, ensuring that their products meet rigorous reliability and performance criteria.

You May Also Be Interested in

Nexperia USA Inc.
IC MULTIPLEXER 4 X 2:1 16-SO
Need more? Email Us
ON Semiconductor
IC DIFF DIG MULTPL 1X4:1 20-QFN
Lowest to $18.9180
ON Semiconductor
IC DIFF DIG MULTPL 2X2:1 20-QFN
Lowest to $18.9180
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
ON Semiconductor
IC DIFF DIG MULTPL 1X4:1 20-QFN
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SO
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUS SWITCH 5 X 1:1 48-TSSOP
Need more? Email Us
ON Semiconductor
IC DIFF DIG MULTPL 2X2:1 24-QFN
Lowest to $8.7314

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $30.8994 $61.7988
4+ $25.3534 $101.4136
7+ $24.5611 $171.9277
9+ $23.7688 $213.9192
11+ $22.9765 $252.7415
15+ $20.5996 $308.9940
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 174 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess