EN
  • EN
  • DE

SN7414D

Part No SN7414D
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description HEX SCHMITT-TRIGGER INVERTERS | IC INVERTER SCHMITT 6CH 14SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Logic Type Inverter
Number of Inputs 6
Features Schmitt Trigger
Supply Voltage (V) 4.75V ~ 5.25V
Current - Output High, Low 800μA, 16mA
Logic Level - Low 0.6V
Logic Level - High 2V
Max Propagation Delay at V, Max CL 22ns at 5V, 15pF
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Supplier Device Package 14-SOIC
Manufacturer Package 14-SOIC
Family Part Number 7414
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1253012-SN7414D
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN7414D CAD Model

Description

The SN7414D is a high-performance hex inverter manufactured by Texas Instruments, designed to deliver robust and reliable logic inversion functions with Schmitt-trigger inputs. This integrated circuit (IC) is a part of the 7400-series of logic chips, which are widely recognized for their utility in digital electronics and signal processing applications.

Key Features

  • Schmitt-Trigger Inputs: The SN7414D comes with unique Schmitt-trigger action at all inputs, which makes the circuit highly tolerant to slower input rise and fall times. This feature is particularly useful in applications where noise immunity is critical, as it enhances the stability of the logic signals by providing hysteresis.
  • Hex Inverter: The device contains six independent inverters, allowing for multiple signal inversions within a single package. This makes the SN7414D highly efficient in terms of board space and power usage.
  • Standard Supply Voltage: It operates well within the standard logic IC power supply range of 4.75V to 5.25V, making it compatible with typical TTL (Transistor-Transistor Logic) power levels.
  • Wide Operating Temperature: The SN7414D is designed to function across a broad temperature range, from 0°C to 70°C, ensuring reliable performance in various environmental conditions.
  • Industry-Standard Packaging: The device is offered in a standard 14-pin SOIC (Small Outline Integrated Circuit) package, which is suitable for surface mount technology (SMT) and is compatible with most PCB (Printed Circuit Board) designs.

Applications

The versatility of the SN7414D makes it an excellent choice for a wide array of applications, including:

  • Waveform shaping
  • Signal processing
  • Glitch removal
  • Logic level conversion
  • Pulse conditioning

With its robust design and Texas Instruments' reputation for quality, the SN7414D is an essential component for engineers and designers looking to build reliable digital systems.

You May Also Be Interested in

MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.2038
ON Semiconductor
IC GATE NOR 4CH 2-INP 14SOIC
Lowest to $0.6026
Diodes Incorporated
IC INVERTER 6CH 1-INP 14TSSOP
Need more? Email Us
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393
Nexperia USA Inc.
IC GATE OR 4CH 2-INP 14SO
Lowest to $0.5821
MICROSS/On Semiconductor
IC INVERT SCHMITT 1CH 1INP SC74A
Lowest to $0.1160
Texas Instruments
IC GATE NAND 4CH 2-INP 14SOIC
Need more? Email Us
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us
Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.8989 $50.6857
32+ $3.1991 $102.3712
49+ $3.0991 $151.8559
67+ $2.9991 $200.9397
87+ $2.8992 $252.2304
116+ $2.5993 $301.5188
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,763 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess