EN
  • EN
  • DE

SN74ABTH18646APM

Part No SN74ABTH18646APM
Manufacturer Texas Instruments
Catalog Logic - Specialty Logic
Description SCAN TEST DEVICES WITH 18-BIT TRANSCEIVERS AND REGISTERS | IC SCAN-TEST-DEV/TXRX 64-LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Logic Type Scan Test Device With Transceivers And Registers
Supply Voltage 4.5V ~ 5.5V
Resolution 18
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 64-LQFP
Supplier Device Package 64-LQFP
Family Part Number 74ABTH18646
Manufacturer Pack Quantity 160
MSL Level 3 (168 Hours)
Win Source Part Number 1253205-SN74ABTH18646APM
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74ABTH18646APM CAD Model

Description

SN74ABTH18646APM Scan Test Device with 18-Bit Bus Transceivers and Registers

The SN74ABTH18646APM is a high-performance integrated circuit from Texas Instruments, designed to meet the demands of high-speed data transfer and signal processing applications. This versatile component features 18-bit bus transceivers and registers, making it an ideal choice for systems that require efficient communication and data manipulation capabilities.

Key Features:

  • High-Speed Data Transfer: The device supports bidirectional data flow, ensuring rapid data transmission that is essential for modern digital applications.
  • Scan Test Capabilities: Equipped with scan test features, the SN74ABTH18646APM allows for easy implementation of boundary-scan test methodologies, simplifying the testing and debugging processes.
  • Multiple Configurations: The device can be configured as two 9-bit bus transceivers or one 18-bit bus transceiver, offering flexibility to adapt to different system architectures.
  • Edge-Rate Control: It includes edge-rate control circuitry that minimizes noise generation, ensuring clean and stable signal transitions.
  • Live Insertion and Extraction: The SN74ABTH18646APM supports live insertion and extraction, reducing system downtime during upgrades or maintenance.

Applications:

The SN74ABTH18646APM is suitable for a variety of applications, particularly those requiring high-speed data buses and interface connectivity. It is commonly used in:

  • Telecommunications equipment
  • Servers and networking hardware
  • Industrial control systems
  • Data acquisition systems
  • Test and measurement instruments

Technical Specifications:

  • Logic Family: ABT
  • Logic Type: Scan Test Devices with 18-Bit Bus Transceivers and Registers
  • Supply Voltage: 2.7V to 3.6V
  • Operating Temperature: -40°C to 85°C
  • Package: LQFP-56

The SN74ABTH18646APM by Texas Instruments is a testament to the company's dedication to producing high-quality, reliable components for the most demanding electronic systems. With its advanced features and robust performance, it stands as a top choice for designers and engineers looking to create efficient and high-performing products.

You May Also Be Interested in

ON Semiconductor
3.3 V AnyLevel Receiver to CML Driver/Translator with Input Hysteresis
Lowest to $11.4705
Texas Instruments
IC 19BIT BUS INTERFACE 48-TSSOP
Lowest to $1.3646
Fairchild/Micross Components
Arithmetic Logic Unit | DIE ARITHMETIC LOGIC UNIT
Need more? Email Us
ON Semiconductor
3.3V / 5V ECL Differential Receiver/Driver with Internal Termination | IC RCVR/DRVR ECL DIFF 5V 8SOIC
Need more? Email Us
Texas Instruments
16-BIT INCIDENT-WAVE SWITCHING BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $15.3142
Nexperia USA Inc.
IC INVERT/X-TAL DRVR 1BIT 6-TSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
Need more? Email Us
Texas Instruments
25-BIT CONFIGURABLE REGISTERED BUFFER WITH SSTL_18 INPUTS AND OUTPUTS
Lowest to $13.5640
STMicroelectronics
IC INVERTER DUAL COMPL 14-DIP
Lowest to $0.1756

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.8644 $63.4576
8+ $13.0169 $104.1352
12+ $12.6101 $151.3212
17+ $12.2034 $207.4578
22+ $11.7966 $259.5252
29+ $10.5763 $306.7127
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,830 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess