EN
  • EN
  • DE

SN74AHC157DGVR

Part No SN74AHC157DGVR
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description QUADRUPLE 2-LINE TO 1-LINE DATA SELECTORS/MULTIPLEXERS | IC 2-1 QUAD SELECT/MUX 16-TVSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Type Multiplexer
Independent Circuits 1
Current - Output High, Low 8mA, 8mA
Voltage Supply Source Single Supply
Supply Voltage (V) 2V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 16-TFSOP
Supplier Device Package 16-TVSOP
Family Part Number 74AHC157
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1253455-SN74AHC157DGVR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74AHC157DGVR CAD Model

Description

Product Overview: SN74AHC157DGVR from Texas Instruments

The SN74AHC157DGVR is a high-performance, quadruple 2-line to 1-line data selector/multiplexer that is part of the advanced high-speed CMOS (AHC) family of logic devices from Texas Instruments. Designed to operate from a wide voltage range of 2V to 5.5V, this integrated circuit is suitable for a variety of digital applications, including telecommunication, computing, and industrial systems.

This device features four identical 2-line to 1-line multiplexers with common select and enable inputs. Each multiplexer has two input lines (A and B), one output line (Y), a select input (S), and an output enable (OE) input. The select input determines which of the data lines A or B is passed through to the output when the output enable is active low. When the OE is high, the outputs are disabled and placed in a high-impedance state, allowing for the connection of multiple outputs to a common bus without the risk of contention.

The SN74AHC157DGVR is optimized for high-speed operation, minimizing propagation delays and ensuring rapid switching characteristics. This makes it an excellent choice for high-speed data routing and signal gating applications where time-critical performance is paramount. Additionally, the device features balanced propagation delays and low input capacitance, which further contributes to its swift operation.

Packaged in a compact 16-pin TVSOP (Thin Shrink Small Outline Package), the SN74AHC157DGVR offers a space-saving solution for modern electronic systems. Its small form factor is ideal for densely populated circuit boards where real estate is at a premium. The device also features low-power consumption, which is critical for battery-operated and power-sensitive applications.

In summary, the SN74AHC157DGVR from Texas Instruments is a versatile and efficient solution for digital data selection and multiplexing needs. Its high-speed performance, wide operating voltage range, and power efficiency make it a reliable choice for designers looking to enhance their digital systems with fast, accurate data routing capabilities.

You May Also Be Interested in

Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us
Nexperia USA Inc.
Lowest to $0.8359
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
150+ $0.3386 $50.7900
360+ $0.2778 $100.0080
560+ $0.2691 $150.6960
770+ $0.2605 $200.5850
995+ $0.2518 $250.5410
1,330+ $0.2257 $300.1810
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,360 pieces
MOQ: 150 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess