Products specifications

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Type Decoder/Demultiplexer
Independent Circuits 1
Current - Output High, Low 8mA, 8mA
Voltage Supply Source Single Supply
Supply Voltage (V) 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Family Part Number 74AHCT138
Manufacturer Pack Quantity 40
MSL Level 1 (Unlimited)
Win Source Part Number 1253595-SN74AHCT138D
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74AHCT138D CAD Model

Description

Product Overview: SN74AHCT138D

The SN74AHCT138D, manufactured by Texas Instruments, is a high-speed, advanced CMOS technology 3-to-8 line decoder/demultiplexer designed to facilitate the implementation of highly efficient memory decoding or data routing applications. This integrated circuit is known for its robust performance and versatility, making it a popular choice among engineers and designers in various electronic projects.

Key Features

  • Logic Family: AHCT
  • Operating Voltage Range: 4.5 V to 5.5 V
  • High-Speed: Typical tpd of 13 ns
  • Output Current: -8 mA and 8 mA
  • Package: SOIC-16

Functional Description

The SN74AHCT138D is designed to decode three binary input signals into one of eight mutually exclusive outputs. The device features three enable inputs (two active-low and one active-high) which must be satisfied to enable the device's decoding function. When the enable conditions are met, the eight decoded outputs will transition to a low state in response to the particular combination of the three binary input signals.

Applications

With its precision and high-speed operation, the SN74AHCT138D is ideal for a wide range of applications including:

  • Memory chip select decoding
  • Data routing
  • Address decoding for microprocessors
  • Control signal generation

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the SN74AHCT138D is no exception. It is fabricated with advanced CMOS technology, which ensures low power consumption while maintaining high-speed operation. The device is also characterized for operation from -40°C to 85°C, ensuring reliable performance across various environmental conditions.

Conclusion

The SN74AHCT138D from Texas Instruments is a high-quality, versatile decoder/demultiplexer that offers fast decoding speeds, low power consumption, and reliable operation in a wide range of applications. Its industry-standard SOIC-16 package ensures compatibility with standard PCB layouts, making it a convenient and efficient choice for designers seeking to optimize their digital systems.

You May Also Be Interested in

Maxim Integrated
Low-Voltage, 8-Channel/Dual 4-Channel Multiplexers with Latchable Inputs | IC MUX CMOS DUAL-4CH LOW-V18SOIC
Lowest to $10.5121
ECAD model for MAX384CWN
ON Semiconductor
IC MULTIPLEXER 2 X 4:1 20PLCC
Need more? Email Us
ECAD model for MC10H174FNR2G
Texas Instruments
3-LINE TO 8-LINE DECODERS/DEMULTIPLEXERS | IC 3-8 LINE DECOD/DEMUX 16-SOIC
Lowest to $0.1437
ECAD model for SN74HC138D
Maxim Integrated
IC MULTIPLEXER 8X1 16SOIC / 1 Circuit IC Switch 8:1 80Ohm 16-SOIC
Need more? Email Us
ECAD model for MAX4581LESE+
ON Semiconductor
8-Channel Digital Multiplexer | MULTIPLEXER DGTL 8-CHAN 16-TSSOP
Need more? Email Us
ECAD model for MM74HC151MTC
Microchip Technology
SINGLE CHIP ADD/DROP MULTIPLEXER
Lowest to $159.6762
ECAD model for PM5337-FGI
STMicroelectronics
IC SWITCH SPDT SOT23-6 / 1 Circuit IC Switch 2:1 4Ohm SOT-23-6
Need more? Email Us
ECAD model for STG719CTR
Microchip Technology
Precision Low Power Differential 2:1 LVPECL MUX with Internal Termination | IC MUX 2:1 LVPECL DIFF LP 16-MLF
Lowest to $5.8432
ECAD model for SY89852UMG
IDT, Integrated Device Technology Inc
HIGH BANDWIDTH BUS SWITCH
Lowest to $2.0129
ECAD model for QS3VH253PAG8

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.4411 $50.7265
280+ $0.3619 $101.3320
430+ $0.3506 $150.7580
590+ $0.3393 $200.1870
765+ $0.3280 $250.9200
1,025+ $0.2941 $301.4525
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,749 pieces
MOQ: 115 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention