EN
  • EN
  • DE

SN74ALVCH32244KR

Part No SN74ALVCH32244KR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description 32-BIT BUFFER/DRIVER WITH 3-STATE OUTPUTS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74ALVCH
Packaging Reel - TR
Logic Type Buffer, Non-Inverting
Number of Elements 8
Number of Bits per Element 4
Output Type Push-Pull
Current - Output High, Low 24mA, 24mA
Operating Supply Voltage 1.65 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 96-LFBGA
Manufacturer Package 96-LFBGA (13.5x5.5)
Win Source Part Number 1253920-SN74ALVCH32244KR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name SN74ALVCH32244
Introduction Date October 01, 1999
ECCN EAR99
Country of Origin Philippines
Halogen Free Not Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian SN74ALVCH32244KR CAD Model

Description

Product Overview: SN74ALVCH32244KR

The SN74ALVCH32244KR is a high-performance, 32-bit bus transceiver with 3-state outputs, designed and manufactured by Texas Instruments. This integrated circuit is part of the advanced low-voltage CMOS (ALVC) family, which offers a perfect balance between speed and power consumption, making it suitable for a wide range of high-speed data transmission and computing applications.

Key Features

  • High-Speed Data Transfer: The device is capable of transferring data at high speeds, which is essential for modern computing and high-speed communication systems.
  • Low Power Consumption: The ALVC technology ensures low power dissipation, yet provides a high drive current, ideal for battery-operated and power-sensitive applications.
  • Wide Bus Interface: With 32-bit bus transceiver capabilities, it can handle wide data paths for efficient data processing and transfer.
  • 3-State Outputs: The 3-state output feature allows for connection to a common bus, which can be used by multiple devices without interference.
  • Control Pins: The device includes control functions such as output-enable (OE) and direction (DIR) pins, providing flexibility and control over data flow.

Technical Specifications

  • Logic Family: ALVC
  • Voltage Range: 2.3V to 3.6V
  • Operating Temperature: -40°C to 85°C
  • Package: 96-Ball BGA (KR Suffix)
  • RoHS: Compliant with RoHS directive

Applications

The SN74ALVCH32244KR is versatile and can be used in various applications such as:

  • Data communication and networking equipment
  • High-speed servers and workstations
  • Signal routing and processing
  • Memory interface circuits
  • Backplane interfacing

With its robust design and advanced technology, the SN74ALVCH32244KR from Texas Instruments is an excellent choice for designers looking for a reliable and efficient solution for their high-speed data transfer requirements. Its combination of speed, low power, and wide bus interface makes it a critical component in the development of cutting-edge electronic systems.

You May Also Be Interested in

Pericom
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Need more? Email Us
Pericom
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us
Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us
Pericom
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.2291 $56.0619
20+ $5.1111 $102.2220
31+ $4.9514 $153.4934
42+ $4.7917 $201.2514
54+ $4.6319 $250.1226
73+ $4.1528 $303.1544
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 858 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess