EN
  • EN
  • DE

SN74AUC1G126YZTR

Part No SN74AUC1G126YZTR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFFER NON-INVERT 2.7V 5DSBGA / Buffer, Non-Inverting 1 Element 1 Bit per Element 3-State Output 5-DSBGA (1.4x0.9)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74AUC
Package Tape & Reel (TR)
Product Status Obsolete
Logic Type Buffer, Non-Inverting
Number of Elements 1
Number of Bits per Element 1
Output Type 3-State
Current - Output High, Low 9mA, 9mA
Voltage - Supply 0.8V ~ 2.7V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 5-XFBGA, DSBGA
Supplier Device Package 5-DSBGA (1.4x0.9)
Base Product Number SN74AUC1
Other Names 2156-SN74AUC1G126YZTR,2156-SN74AUC1G126YZTR-TITR,TEXTISSN74AUC1G126YZTR
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259750-SN74AUC1G126YZTR
Ultra Librarian 3D Model Ultra Librarian SN74AUC1G126YZTR CAD Model

Description

Product Overview: SN74AUC1G126YZTR from Texas Instruments

The SN74AUC1G126YZTR is a single-line driver from Texas Instruments, designed with advanced semiconductor technology to deliver high-speed and low-power performance. This device is a single, non-inverting bus buffer gate with a 3-state output. It is part of the AUC family, which stands for Advanced Ultra-low CMOS, indicating its suitability for operation in ultra-low voltage scenarios with optimized power consumption.

Key Features:

  • Operating Voltage: The device operates at a voltage range of 0.8V to 2.7V, which allows for integration into low-voltage systems and helps in power conservation.
  • High Speed: With a maximum tpd of 2.9 ns, the SN74AUC1G126YZTR is designed for high-speed operation, making it an ideal choice for critical timing applications.
  • Low Power Consumption: The device has a low ICC of 10 µA maximum, which is indicative of its ultra-low power usage, thereby extending battery life in portable applications.
  • 3-State Output: The 3-state output allows the bus line to be set to a high-impedance state, effectively disconnecting the output and preventing conflicts on the bus.
  • Output Drive Capability: It can drive up to 24 mA at the outputs, providing sufficient current for a wide range of applications.
  • ESD Protection: The device comes with enhanced electrostatic discharge (ESD) protection, which ensures robustness and longevity in harsh environments.

Applications:

The SN74AUC1G126YZTR is versatile and can be used in various applications, including:

  • Mobile Phones
  • PDAs
  • Portable Communication Devices
  • Data Storage
  • Signal Buffers
  • Logic Level Translation

Packaging and Quality:

This device is offered in a compact, lead-free, 5-pin SOT-23 package, which is suitable for space-constrained applications. The part number suffix 'YZTR' signifies that it is provided on tape and reel, which facilitates automated assembly processes. Texas Instruments is known for its commitment to quality, and this product is no exception, meeting strict industry standards for reliability and performance.

You May Also Be Interested in

Texas Instruments
High Speed CMOS Logic Hex Buffer/Line Driver, Three-State Non-Inverting and Inverting
Lowest to $1.8298
Pericom
Need more? Email Us
Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us
Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537
Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361
Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429
Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692
Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess