EN
  • EN
  • DE
  • IT

SN74AUP1G04DCKT

Part No SN74AUP1G04DCKT
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC GATE SGL INVERTER LP SC70-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Logic Type Inverter
Number of Circuits 1
Number of Inputs 1
Supply Voltage - Operating 0.8 V to 3.6 V
Current - Quiescent (Max) 0.5μA
Current - Output High, Low 4mA, 4mA
Logic Level - Low 0.7 V to 0.9 V
Logic Level - High 1.6 V to 2 V
Max Propagation Delay @ V, Max CL 5.4ns @ 3.3V, 30pF
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package SC-70-5
Dimension 5-TSSOP, SC-70-5, SOT-353
Win Source Part Number 1099532-SN74AUP1G04DCKT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74AUP1G04DCKT CAD Model

Description

SN74AUP1G04DCKT: Low-Power Single Inverter Gate from Texas Instruments

The SN74AUP1G04DCKT is a high-performance, single inverter gate designed by Texas Instruments, tailored for applications requiring ultra-low power consumption and high-speed operation. This compact and efficient device is a part of Texas Instruments' advanced ultra-low power (AUP) family, making it an ideal choice for extending battery life in portable and power-sensitive applications.

Key Features and Benefits

  • Ultra-Low Power Consumption: Operating on a very low voltage range of 0.8V to 3.6V, the SN74AUP1G04DCKT ensures minimal power usage, which is crucial for battery-operated devices.
  • High-Speed Operation: Despite its low power design, this inverter gate does not compromise on speed, delivering fast performance that is suitable for high-speed signal processing.
  • Space-Saving Package: Housed in a compact 5-pin SC70 package, the SN74AUP1G04DCKT is perfect for applications where space is at a premium.
  • I/O Tolerance: The inputs and open-drain outputs are tolerant to 5.5V, allowing for interface flexibility with higher voltage systems without the need for additional level shifting.
  • Low Noise: It features a reduced output overshoot and undershoot, which contributes to lower voltage noise in your circuits.

Applications

The SN74AUP1G04DCKT is versatile and can be used in a wide range of applications, including:

  • Mobile Phones
  • PDAs and Handheld Computing Devices
  • Portable Media Players
  • Medical Monitoring Equipment
  • Low-Power IoT Devices

Reliability and Quality

Texas Instruments is known for its commitment to quality and reliability, and the SN74AUP1G04DCKT is no exception. It is designed to meet the stringent requirements of the industrial and consumer markets, ensuring long-term performance and stability in your electronic designs.

In summary, if you're looking for a reliable, low-power inverter gate that does not sacrifice speed or performance, the SN74AUP1G04DCKT from Texas Instruments is an excellent choice. With its advanced features and versatile applications, it stands out as a top-tier component for any power-conscious electronic system.

You May Also Be Interested in

Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Need more? Email Us
Toshiba Semiconductor and Storage
IC GATE OR 1CH 2-INP 5SSOP
Lowest to $0.1044
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393
Nexperia USA Inc.
IC GATE NAND 2CH 2-INP 8XQFN
Need more? Email Us
Toshiba Semiconductor and Storage
1uA 1.65V~5.5V [email protected],15pF SOT-505 Gates and Inverters RoHS
Lowest to $0.2911
MICROSS/On Semiconductor
IC INVERT SCHMITT 1CH 1INP SC74A
Lowest to $0.1160
ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821
Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess