EN
  • EN
  • DE

SN74BCT652DWR

Part No SN74BCT652DWR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TXRX NON-INVERT 5.5V 24SOIC / Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 24-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74BCT
Logic Type Transceiver, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type 3-State
Current - Output High, Low 15mA, 64mA
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting SMD (SMT)
Package / Case 24-SOIC (0.295", 7.50mm Width)
Supplier Device Package 24-SOIC
Base Product Number SN74BCT
Other Names 296-1155-6,2156-SN74BCT652DWR,SN74BCT652DWRE4,TEXTISSN74BCT652DWR,296-1155-2,296-1155-1,2156-SN74BCT652DWR-TITR,SN74BCT652DWRG4,SN74BCT652DWRG4,SN74BCT652DWRE4
Standard Package 2,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259692-SN74BCT652DWR
Ultra Librarian 3D Model Ultra Librarian SN74BCT652DWR CAD Model

Description

The SN74BCT652DWR is a high-performance integrated circuit designed and manufactured by Texas Instruments, an industry leader in semiconductor solutions. This versatile device serves as an octal bus transceiver and register with 3-state outputs, making it an essential component for facilitating bidirectional communication between data buses in advanced digital systems.

Key Features

  • Functionality: The SN74BCT652DWR combines the functions of an 8-bit transceiver and an 8-bit D-type flip-flop. This dual functionality enables it to transfer data in either direction between two separate buses or within a single bus system while also providing storage capability.
  • Logic Type: It is designed with Bipolar Complementary Metal-Oxide Semiconductor (BiCMOS) technology, which offers the speed of bipolar transistors and the low power consumption of CMOS technology.
  • Speed: With a typical shift frequency of 25 MHz, this device is well-suited for high-speed data transfer and computing applications.
  • Output Type: The 3-state outputs ensure that multiple devices can share a bus without interference, as the outputs can be placed in a high-impedance state, effectively disconnecting from the bus.
  • Package: The SN74BCT652DWR comes in a wide-body SOIC (Small-Outline Integrated Circuit) 24-pin package, which is ideal for space-constrained applications and provides reliable connectivity.

Applications

This transceiver and register IC is widely used across various applications, including:

  • Data communication and telecommunication systems
  • Microprocessor or microcontroller-based systems
  • Computers and computer peripherals
  • Networking equipment like routers and switches

Quality and Reliability

Texas Instruments is renowned for its commitment to quality, and the SN74BCT652DWR is no exception. It is designed to meet or exceed stringent industry standards for performance and reliability, ensuring a long operational life and consistent functionality in a wide range of environmental conditions.

Ordering Information

The SN74BCT652DWR is available for order directly from Texas Instruments or through authorized distributors. It is supplied on tape and reel, facilitating efficient handling and assembly during the manufacturing process.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692
Pericom
Need more? Email Us
Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429
Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180
Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess