EN
  • EN
  • DE

SN74F151BNG4

Part No SN74F151BNG4
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC MULTIPLEXER 1 X 8:1 16DIP / Multiplexer 1 x 8:1 16-PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 74F
Type Multiplexer
Independent Circuits 1
Current - Output High, Low 1mA, 24mA
Voltage Supply Source Single Supply
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Through Hole
Package / Case 16-DIP (0.300", 7.62mm)
Supplier Device Package 16-PDIP
Base Product Number 74F151
Other Names SN74F151BNE4,SN74F151BNE4
Standard Package 25
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256624-SN74F151BNG4
Ultra Librarian 3D Model Ultra Librarian SN74F151BNG4 CAD Model

Description

SN74F151BNG4 Multiplexer by Texas Instruments

The SN74F151BNG4 from Texas Instruments is a high-performance, 8-input digital multiplexer that offers a single-pole, single-throw switch functionality for your digital circuitry. This integrated circuit is designed to select one line of data from up to eight sources, which can be particularly useful in applications where data aggregation or channel selection is required.

Key Features

  • Logical Function: The device performs the Boolean function Y = A + B + C + D in positive logic, where A, B, C, and D are the data inputs and Y is the output.
  • Versatility: With its wide operating voltage range, the SN74F151BNG4 is suitable for interfacing with a variety of logic families.
  • Speed: This multiplexer is part of the F-series, known for faster speed compared to many other logic families, making it ideal for high-speed data processing and communication systems.
  • Low Power Consumption: Despite its speed, the SN74F151BNG4 is designed to maintain low power consumption, contributing to energy-efficient designs.
  • Package: It comes in a standard 16-pin DIP (Dual In-line Package), which is easy to handle and integrate into a wide range of electronic projects.

Applications

The SN74F151BNG4 multiplexer is a versatile component that can be used in various applications, including:

  • Data routing and signal gating
  • Function generation
  • Computer memory system address multiplexing
  • Communication systems
  • Digital signal processing

Quality and Reliability

As with all Texas Instruments products, the SN74F151BNG4 is manufactured to the highest quality standards, with rigorous testing to ensure reliability in demanding conditions. The product is RoHS compliant, ensuring adherence to the latest environmental standards for electronic components.

You May Also Be Interested in

Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
Nexperia USA Inc.
Lowest to $0.8359
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess