EN
  • EN
  • DE

SN74HC32NSRG4

Part No SN74HC32NSRG4
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description QUADRUPLE 2-INPUT POSITIVE-OR GATES
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1254612-SN74HC32NSRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74HC32NSRG4 CAD Model

Description

SN74HC32NSRG4

The SN74HC32NSRG4 from Texas Instruments is a high-performance, quad 2-input OR gate integrated circuit that belongs to the 74HC logic family. This device is designed to operate with a power supply range of 2 V to 6 V, making it suitable for a wide array of applications, from battery-powered devices to industrial control systems.

Featuring four independent OR gates in a single package, the SN74HC32NSRG4 provides a compact and efficient solution for implementing logical addition functions in digital circuits. Each gate has two inputs, allowing for the combination of signals to produce a high output (1) when at least one of the inputs is high, consistent with the OR gate truth table.

Constructed with silicon-gate CMOS technology, it offers the benefits of high speed, low power consumption, and increased noise immunity over standard logic types. The balanced propagation delay and transition times across all inputs and outputs ensure reliable and predictable performance in timing-critical applications.

The SN74HC32NSRG4 is available in a 14-pin SOP (Small Outline Package), which is widely used in the industry and known for its space-saving footprint. This makes it an ideal choice for use in densely packed PCBs where space is at a premium.

Key features of the SN74HC32NSRG4 include:

  • Wide operating voltage range (2 V to 6 V)
  • High noise immunity characteristic of CMOS devices
  • Low power consumption
  • Output drive capability: 10 LSTTL loads
  • Balanced propagation delays
  • Input protection from static discharge

Whether for use in consumer electronics, computing devices, or complex automation systems, the SN74HC32NSRG4 offers a reliable and versatile solution for digital logic operations. Texas Instruments' commitment to quality ensures that this component meets the stringent requirements of modern electronic designs.

For detailed specifications, application notes, and additional resources, designers and engineers are encouraged to visit the Texas Instruments website or consult the SN74HC32NSRG4 datasheet.

You May Also Be Interested in

Texas Instruments
IC INVERTER 6CH 6-INP 14SO
Lowest to $0.3784
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC70-5 / Inverter IC 1 Channel Open Drain SC-70-5
Lowest to $0.5821
Nexperia USA Inc.
IC GATE OR 4CH 2-INP 14SO
Lowest to $0.5821
Fairchild/ON Semiconductor
IC INVERTER 6CH 1-INP 14DIP / Inverter IC 6 Channel 14-PDIP
Need more? Email Us
Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314
MICROSS/On Semiconductor
IC INVERT SCHMITT 1CH 1INP SC74A
Lowest to $0.1160
NXP / Nexperia
IC INVERT SCHMITT 2CH 2-IN 6TSOP / Inverter IC 2 Channel Schmitt Trigger 6-TSOP
Lowest to $0.1640
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us
Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.6875 $50.6250
75+ $1.3847 $103.8525
115+ $1.3414 $154.2610
155+ $1.2981 $201.2055
200+ $1.2549 $250.9800
270+ $1.1250 $303.7500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,500 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess