Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Logic Type XOR (Exclusive OR)
Number of Inputs 2
Supply Voltage (V) 2V ~ 6V
Current - Quiescent (Maximum) 2μA
Current - Output High, Low 5.2mA, 5.2mA
Logic Level - Low 0.5V ~ 1.8V
Logic Level - High 1.5V ~ 4.2V
Max Propagation Delay at V, Max CL 17ns at 6V, 50pF
Temperature Range - Operating -40°C ~ 85°C
Mounting Style Through Hole
Supplier Device Package 14-PDIP
Manufacturer Package 14-DIP
Family Part Number 74HC86
Manufacturer Pack Quantity 25
MSL Level 1 (Unlimited)
Win Source Part Number 1254719-SN74HC86N
Manufacturer Homepage www.ti.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Communications & Networking, Defence, Military & Aerospace
Family Name SN74HC86
Introduction Date January 01, 2002
ECCN EAR99
Country of Origin Malaysia, Mexico
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian SN74HC86N CAD Model

Description

The SN74HC86N is a high-performance, quad 2-input exclusive-OR gate integrated circuit from Texas Instruments, designed to operate in a wide range of digital applications. This IC is part of the 74HC series, which is well-regarded for its high speed and low power consumption, making it a preferred choice for designers and engineers in the electronics field.

Key Features

  • Logic Type: Exclusive-OR (XOR) Gate
  • Number of Circuits: 4
  • Inputs per Circuit: 2
  • Operating Voltage: 2 V to 6 V
  • Output Current: ±4 mA
  • Propagation Delay Time: 13 ns at 4.5 V
  • Operating Temperature: -40°C to 85°C
  • Mounting Type: Through Hole
  • Package / Case: 14-DIP (0.300", 7.62mm)

Product Applications

The SN74HC86N is versatile and can be used in a variety of digital systems. Its applications include but are not limited to:

  • Binary addition systems
  • Parity generators and checkers
  • Logical comparators
  • Signal gating

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the SN74HC86N is no exception. It is designed to meet the rigorous standards of the electronics industry, ensuring reliability and performance. The device is also RoHS compliant, reflecting Texas Instruments' dedication to environmental responsibility.

Design and Development Support

For engineers and designers, Texas Instruments provides extensive support for the SN74HC86N. This includes technical documentation, reference designs, and development tools to facilitate the integration of this IC into various applications, ensuring a smooth design process and quick time-to-market.

You May Also Be Interested in

Nexperia USA Inc.
IC INVERTER 3CH 3-INP 8XSON
Need more? Email Us
ECAD model for 74LVC3GU04GN,115
Nexperia USA Inc.
IC GATE NOR 3CH 3-INP 14DIP
Need more? Email Us
ECAD model for N74F27N,602
Texas Instruments
IC GATE NOR 4CH 2-INP 14SOIC
Need more? Email Us
ECAD model for SN74LVC02AQDRQ1
Nexperia USA Inc.
IC GATE OR 3CH 3-INP 14SSOP
Need more? Email Us
ECAD model for 74HC4075DB,118
ON Semiconductor
IC HEX INVERTER
Lowest to $11.7294
ECAD model for NLV14106BDG
Nexperia USA Inc.
IC GATE OR
Need more? Email Us
ECAD model for 74ALVC32PW,112
Texas Instruments
IC GATE NAND 4CH 2-INP 14SOIC
Need more? Email Us
ECAD model for CD74HCT00MT
Nexperia USA Inc.
IC GATE NOR 2CH 2-INP 8XSON
Need more? Email Us
ECAD model for 74LVC2G02GN,115
Nexperia USA Inc.
IC GATE NAND 1CH 3-INP 6XSON
Need more? Email Us
ECAD model for 74LVC1G10GM,115

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-U
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $17.9546
ECAD model for DRV8432DKD
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0113 $50.5650
125+ $0.8298 $103.7250
190+ $0.8039 $152.7410
260+ $0.7780 $202.2800
335+ $0.7520 $251.9200
445+ $0.6742 $300.0190
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 15,000 pieces
MOQ: 50 pcs
Order Increment : 1 pieza
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention