The SN74HCT02N is a high-performance, quad 2-input NOR gate integrated circuit from Texas Instruments. This device is designed to operate with a power supply range of 4.5V to 5.5V, making it compatible with TTL (Transistor-Transistor Logic) levels while retaining CMOS (Complementary Metal-Oxide Semiconductor) low power consumption.
Key Features
- Logic Type: Quad 2-Input NOR Gate
- Operating Voltage: 4.5V to 5.5V
- Output Current: -4 mA to 4 mA
- Package: PDIP-14 (Plastic Dual In-line Package)
- Operating Temperature: -40°C to 85°C
Performance and Quality
The SN74HCT02N is characterized for operation from -40°C to 85°C, ensuring reliable performance across a wide range of environmental conditions. The device features a balanced propagation delay and transition times, providing consistent high-speed operation.
Applications
This versatile logic gate is suitable for a variety of applications, including:
- Function generators
- Logic level translation
- Signal gating
- Boolean logic implementations
Compatibility and Interfacing
The SN74HCT02N is designed to be compatible with standard TTL integrated circuits. Inputs are TTL-voltage compatible, allowing for direct interfacing with TTL logic without the need for additional level shifting. This feature simplifies design and integration into existing systems that utilize TTL logic.
Quality and Reliability
Texas Instruments is known for its commitment to quality and reliability. The SN74HCT02N is no exception, undergoing rigorous testing and quality control measures to ensure it meets the high standards expected from a leading semiconductor manufacturer.
Environmental Considerations
The device is supplied in a PDIP-14 package, which is designed for through-hole mounting. The package is made of high-quality materials that are designed to minimize environmental impact and comply with international standards for environmental safety.