EN
  • EN
  • DE

SN74LS640N

Part No SN74LS640N
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TXRX INVERT 5.25V 20DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Transceiver, Inverting 1 Element 8 Bit per Element 3-State Output 20-PDIP
Manufacturer Texas Instruments
Series 74LS
Package Tube
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Through Hole
Package 20-DIP (0.300", 7.62mm)
Case / Package 20-PDIP
Family Name 74LS640
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -296-14897-5, -296-14897-5-ND, SN74LS640NG4-ND, -SN74LS640NE4, SN74LS640NE4-ND, SN74LS640NG4, SN74LS640NE4, -SN74LS640N-NDR, 296-14897-5, -SN74LS640NE4-NDR
Quantity per package 20
Popularity High
Supply and Demand Status Balance
Win Source Part Number 896692-SN74LS640N
Ultra Librarian 3D Model Ultra Librarian SN74LS640N CAD Model

Description

The SN74LS640N is a high-performance, octal bus transceiver designed by Texas Instruments. This integrated circuit is part of the 74LS series, which is well-known for its low-power Schottky technology. The device is specifically crafted to improve the functionality and performance of bidirectional communication between data buses in a digital system.

The SN74LS640N features eight bidirectional inputs and outputs, facilitating the transmission of data in either direction through a common bus. Each byte can be controlled in individual 4-bit sections, which allows for greater flexibility and control over data transfer. This transceiver is particularly useful in applications where data needs to be sent or received in both directions, such as between microprocessors and their peripherals or in memory switching operations.

With a wide operating voltage range, the SN74LS640N ensures compatibility with a variety of logic levels, making it a versatile choice for interfacing between different digital systems. The device also boasts a high drive capability, which is essential for driving lines over longer distances or driving multiple loads simultaneously.

Key Features:

  • Octal bidirectional data flow
  • Low-power Schottky technology
  • Wide operating voltage range
  • High-current drive capability
  • 3-state outputs for connection to system buses
  • Control inputs for enabling or disabling the device
  • Direct interface with TTL-level logic

The SN74LS640N is housed in a standard 20-pin DIP (Dual In-line Package), making it easy to integrate into a wide range of electronic circuits. Its robust design ensures reliable operation even in challenging conditions. Texas Instruments' commitment to quality means that this product meets stringent industry standards for performance and reliability.

Whether you're designing complex digital systems or simply need a reliable transceiver for basic data transfer, the SN74LS640N from Texas Instruments is an excellent choice that combines functionality with performance.

You May Also Be Interested in

Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 6XSON
Lowest to $0.1159
Texas Instruments
SN54LVTH16244A-SP 3.3-V ABT 16-B
Need more? Email Us
ON Semiconductor
IC TXRX NON-INVERT 5.5V 20-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUFFER INVERT 5.5V 20-TSSOP
Lowest to $0.8246
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 6XSON
Need more? Email Us
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
SMSC Corporation
SINGLE ROW BUFFER (SRB)
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFFER INVERTING 5.5V 20-LCC
Need more? Email Us
Nexperia USA Inc.
IC TXRX NON-INVERT 3.6V 20-SO
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.5869 $50.4559
27+ $3.7636 $101.6172
42+ $3.6460 $153.1320
57+ $3.5284 $201.1188
74+ $3.4108 $252.3992
99+ $3.0579 $302.7321
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess