EN
  • EN
  • DE

SN74ACT534DW

Part No SN74ACT534DW
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Function Standard
Type D-Type
Output Type Tri-State, Inverted
Number of Elements 1
Number of Bits per Element 8
Clock Frequency 100MHz
Max Propagation Delay at V, Max CL 11.5ns at 5V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 24mA, 24mA
Supply Voltage (V) 4.5V ~ 5.5V
Current - Quiescent (Iq) 4μA
Input Capacitance 4.5pF
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 20-SOIC
Family Part Number 74ACT534
Manufacturer Pack Quantity 25
MSL Level 1 (Unlimited)
Win Source Part Number 1253346-SN74ACT534DW
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74ACT534DW CAD Model

Description

Product Overview: SN74ACT534DW from Texas Instruments

The SN74ACT534DW is a high-performance, octal D-type flip-flop with clear functionality, brought to you by Texas Instruments, a leader in semiconductor solutions. This integrated circuit is designed for 4.5-V to 5.5-V VCC operation, making it ideal for a wide range of applications in the digital domain.

Featuring eight edge-triggered D-type flip-flops with individual D inputs and O outputs, the SN74ACT534DW provides a reliable solution for temporary data storage or data transferring operations. The flip-flops are designed to store the state of their individual D-inputs that meet the setup-time requirements on the LOW-to-HIGH clock (CLK) transition. Additionally, with a direct clear (CLR\) input, users can override the clock and clear the flip-flops to a low state.

The SN74ACT534DW boasts a wide operating temperature range of -40°C to 85°C, ensuring stable performance across various environmental conditions. Its robust design is encapsulated in a 20-pin SOIC package, which is not only space-efficient but also conducive to streamlined PCB layout and design.

The outputs of the SN74ACT534DW can drive up to 15 LSTTL loads, providing ample current to interface with other logic families. The high-impedance state during power up and power down helps prevent erroneous outputs, ensuring that your system maintains its integrity during critical power transitions.

With its fast propagation delay times and low power consumption, the SN74ACT534DW is well-suited for implementing buffer registers, I/O ports, bidirectional bus drivers, and working registers in a variety of digital systems. Its versatility and reliability make it an excellent choice for designers looking to optimize their high-speed logic circuitry.

Whether you are developing consumer electronics, industrial automation systems, or sophisticated computing hardware, the SN74ACT534DW from Texas Instruments provides the performance and quality you can trust to deliver seamless digital operations.

You May Also Be Interested in

ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
ON Semiconductor
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-TSSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3599 $54.3960
90+ $1.1159 $100.4310
140+ $1.0810 $151.3400
195+ $1.0461 $203.9895
250+ $1.0113 $252.8250
335+ $0.9066 $303.7110
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,400 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess