EN
  • EN
  • DE

SN74LV74AQPWRG4Q1

Part No SN74LV74AQPWRG4Q1
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description DUAL POSITIVE-EDGE-TRIGGERED D-TYPE FLIP-FLOP | IC FF D-TYPE DUAL 1BIT 14TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Function Set(Preset) and Reset
Type D-Type
Output Type Differential
Number of Bits per Element 1
Clock Frequency 140MHz
Max Propagation Delay at V, Max CL 9.3ns at 5V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 12mA, 12mA
Supply Voltage (V) 2V ~ 5.5V
Current - Quiescent (Iq) 20μA
Input Capacitance 2pF
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 14-TSSOP
Family Part Number 74LV74
Manufacturer Pack Quantity 2,000
MSL Level 1 (Unlimited)
Win Source Part Number 1255352-SN74LV74AQPWRG4Q1
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74LV74AQPWRG4Q1 CAD Model

Description

SN74LV74AQPWRG4Q1 Dual Positive-Edge-Triggered D-Type Flip-Flops

The SN74LV74AQPWRG4Q1 is a high-performance, dual positive-edge-triggered D-type flip-flop integrated circuit designed by Texas Instruments, renowned for its reliability and precision. This advanced component is specifically crafted to meet the rigorous demands of automotive and industrial applications, ensuring both durability and optimal performance in challenging environments.

Featuring a wide operating voltage range from 2 V to 5.5 V, the SN74LV74AQPWRG4Q1 is highly versatile, making it suitable for interfacing with both 3.3 V and 5 V systems. This flexibility is essential for modern electronic designs that require components to operate across various voltage levels.

Each flip-flop in the SN74LV74AQPWRG4Q1 has independent data (D), set (S), reset (R), and clock (CLK) inputs, along with Q and Q̅ outputs. This allows for precise control of the logic states, making the device ideal for a wide range of applications, including data storage, data transfer, and frequency division. The clear and preset functions are asynchronous, allowing for immediate resetting or setting of the flip-flop independent of the clock signal, which is crucial for initializing a circuit or handling error conditions swiftly.

The device's low power consumption is a standout feature, with a typical ICC of only 20 µA max, making it an excellent choice for power-sensitive applications. Additionally, the SN74LV74AQPWRG4Q1 offers a high degree of noise immunity, characterized by its 24 mA balanced output drive at 5 V. This ensures stable operation even in the presence of electrical noise or interference, which is often encountered in industrial settings.

Encased in a TSSOP (Thin Shrink Small Outline Package), the SN74LV74AQPWRG4Q1 is designed for surface-mount technology (SMT), providing a compact footprint and ease of integration into various electronic assemblies. The device is also characterized by a wide temperature range of -40°C to 125°C, which attests to its robustness and suitability for harsh operating conditions.

In summary, the SN74LV74AQPWRG4Q1 from Texas Instruments is a highly reliable and efficient solution for applications requiring dual edge-triggered D-type flip-flops. With its broad voltage compatibility, low power consumption, and strong noise immunity, it stands as an excellent choice for automotive and industrial electronic systems.

You May Also Be Interested in

ON Semiconductor
Differential Clock D Flip-Flop | IC FF D-TYPE SNGL 1BIT 8SOIC
Lowest to $3.0533
Texas Instruments
IC JK TYPE NEG TRG DUAL 14DIP
Lowest to $1.2415
ON Semiconductor
Dual D-Type Flip-Flop with Set and Reset | IC FF D-TYPE DUAL 1BIT 14TSSOP
Lowest to $0.0735
Texas Instruments
IC D-TYPE POS TRG SNGL 20DIP
Lowest to $0.1932
Texas Instruments
IC D-TYPE POS TRG SNGL 20SOIC
Lowest to $0.7409
Fairchild/ON Semiconductor
IC D-TYPE POS TRG DUAL 14SOIC
Lowest to $0.8732
Fairchild/ON Semiconductor
IC D-TYPE POS TRG SNGL 16DIP
Lowest to $0.5047
ON Semiconductor
Octal D Flip-Flop with 3-State Outputs | IC FF D-TYPE SNGL 8BIT 20SOIC
Lowest to $0.0662
ON Semiconductor
Quad D Flip-Flop with Common Clock and Reset High-Performance Silicon-Gate CMOS | IC FF D-TYPE SNGL 4BIT 16TSSOP
Lowest to $0.1656

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess