EN
  • EN
  • DE

SN74LVC244AQPWRQ1

Part No SN74LVC244AQPWRQ1
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUF NON-INVERT 3.6V 20TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Buffer, Non-Inverting 2 Element 4 Bit per Element 3-State Output 20-TSSOP
Manufacturer Texas Instruments
Series Automotive, AEC-Q100, 74LVC
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 20-TSSOP (0.173", 4.40mm Width)
Case / Package 20-TSSOP
Family Name 74LVC244
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-23696-2-NDR, 296-23696-2, 296-23696-1, -296-23696-1-NDR, 296-23696-6, SN74LVC244AQPWRQ1-ND, -296-23696-1-ND, -SN74LVC244AQPWRQ1-NDR, 296-23696-1-NDR, 296-23696-6-NDR
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 896758-SN74LVC244AQPWRQ1
Ultra Librarian 3D Model Ultra Librarian SN74LVC244AQPWRQ1 CAD Model

Description

The SN74LVC244AQPWRQ1 from Texas Instruments is a robust, automotive-grade octal buffer/line driver designed to provide a perfect solution for driving bus lines or buffer memory address registers. This integrated circuit is part of the LVC family, which operates at a lower voltage with higher speed performance, making it suitable for 3.3-V and 5-V systems.

Key Features:

  • Operational Range: The device operates over a wide range of voltages, from 2.7 V to 3.6 V, making it versatile for various applications within the automotive sector.
  • Drive Capability: It has the ability to drive up to 24 mA at the outputs, providing strong signal strength for reliable data transmission.
  • Bus Hold: The device features a bus hold on data inputs, which eliminates the need for external pull-up/pull-down resistors, simplifying circuit design and reducing component count.
  • Low Power Consumption: With a low ICC of max 4 µA, it is an energy-efficient choice for power-sensitive applications.
  • Robustness: The SN74LVC244AQPWRQ1 is designed to withstand the harsh conditions of the automotive environment, meeting the requirements of the AEC-Q100 standard for automotive quality.

Applications:

This device is ideal for various automotive applications such as:

  • Infotainment Systems
  • Body Control Modules
  • Instrument Clusters
  • Navigation Systems

Package and Quality:

The SN74LVC244AQPWRQ1 is offered in a TSSOP (Thin Shrink Small Outline Package) with 20 pins, known for its compact footprint and reliability in space-constrained applications. The device is also qualified for automotive applications, ensuring it meets stringent industry standards for performance and reliability.

With its combination of features and automotive qualification, the SN74LVC244AQPWRQ1 is a smart choice for designers looking to add a reliable buffer or line driver to their automotive electronics systems.

You May Also Be Interested in

Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 6XSON
Lowest to $0.1158
Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 14-TSSOP
Lowest to $0.5259
IDT, Integrated Device Technology Inc
IC BUFFER INVERTING 5.5V 20-LCC
Need more? Email Us
Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 20DHXQFN
Lowest to $0.1805
ON Semiconductor
IC BUFFER INVERTING 3.6V 20-SOIC
Need more? Email Us
Texas Instruments
IC TRANSLATOR BIDIR 24TSSOP
Lowest to $2.9105
Texas Instruments
IC BUFFER NON-INVERT 6V 20SSOP
Lowest to $0.4366
Nexperia USA Inc.
IC TRANSLATION TXRX 3.6V 24TSSOP
Lowest to $1.6632
Texas Instruments
IC TRANSLATION TXRX 5.5V 48TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7674 $53.7180
160+ $0.6297 $100.7520
250+ $0.6100 $152.5000
340+ $0.5903 $200.7020
440+ $0.5707 $251.1080
590+ $0.5116 $301.8440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,000 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess