EN
  • EN
  • DE

SN74LVC373AQDWREP

Part No SN74LVC373AQDWREP
Manufacturer Texas Instruments
Catalog Logic - Latches
Description IC OCTAL TRANSP D LATCH 20-SOIC  /  D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Latches
Mfr Texas Instruments
Series 74LVC
Package Tape & Reel
Product Status Obsolete
Logic Type D-Type Transparent Latch
Output Type Tri-State
Voltage - Supply 1.65V ~ 3.6V
Independent Circuits 1
Delay Time - Propagation 1.5ns
Current - Output High, Low 24mA, 24mA
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC
Base Product Number SN74LVC37
Other Names 296-22365-2R,296-22365-2,296-22365-1,-296-22365-1R,296-22365-6,-296-22365-1,-V62/04662-01XER,296-22365-6R,-V62/04662-01XE,V62/04662-01XE,-SN74LVC373AQDWREPR,296-22365-1R,-296-22365-1
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257239-SN74LVC373AQDWREP
Ultra Librarian 3D Model Ultra Librarian SN74LVC373AQDWREP CAD Model

Description

Product Overview: SN74LVC373AQDWREP from Texas Instruments

The SN74LVC373AQDWREP is a high-performance, octal transparent D-type latch designed by Texas Instruments specifically for the demanding requirements of space, military, and defense applications. This robust component is part of TI's space-enhanced plastic (SEP) product lineup, ensuring that it meets stringent quality and reliability standards.

Key Features:

  • Logic Type: The device is an octal transparent D-type latch, which means it has eight latches with transparent inputs. It allows data at the inputs to be seen at the outputs when the latch enable (LE) is high, and latches the input data to be held at the outputs when the LE is low.
  • Operating Voltage: It operates over a broad voltage range from 2.7V to 3.6V, making it versatile for interfacing with both 3.3V and lower voltage systems.
  • Bus Hold on Data Inputs: The product is equipped with bus hold on data inputs to eliminate the need for external pull-up or pull-down resistors, saving board space and reducing component count.
  • Enhanced Product (EP) Specifications: As part of the EP portfolio, this device meets or exceeds the specifications for standard commercial and industrial products. It is well-suited for harsh environments and can withstand extended temperature ranges.
  • SEP Quality Level: The SEP designation ensures that the product adheres to enhanced quality standards for ceramic and space-level applications, including additional testing and qualification procedures.

Applications:

The SN74LVC373AQDWREP is ideal for a wide array of applications, particularly where high reliability and enhanced performance are critical. These include:

  • Space systems and satellites
  • Military and defense equipment
  • Aerospace electronics
  • Communications infrastructure
  • Complex industrial systems

Package and Quality:

This device is offered in a 20-pin, wide-body SOIC (DW) package. It is characterized for operation from -55°C to +125°C, ensuring reliable performance in extreme conditions. The SN74LVC373AQDWREP is also included in the Texas Instruments' Quality Enhanced Program (QEP), which involves rigorous qualification standards and lifetime testing to guarantee long-term reliability.

You May Also Be Interested in

Texas Instruments
OCTAL D-TYPE TRANSPARENT LATCHES
Lowest to $5.6264
Texas Instruments
TRANSPARENT D-TYPE LATCH, 8-BIT / Channel IC
Lowest to $1.3727
Texas Instruments
PROTOTYPE
Lowest to $0.7195
Renesas Electronics America
IC LATCH 12-24BIT MUX D 56-TSSOP / D-Type Transparent Latch 1 Channel 12:24 IC Tri-State 56-TSSOP
Need more? Email Us
Texas Instruments
QUADRUPLE /S-/R LATCHES 16-CDIP
Lowest to $30.6212
Texas Instruments
IC QUAD BISTABLE LATCH 16SO / Channel IC
Lowest to $0.7296
NXP / Nexperia
IC OCTAL TRANSP LTCH 3ST 20TSSOP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
Lowest to $0.9148
Texas Instruments
BUS DRIVER, ALS SERIES / Channel IC
Need more? Email Us
ON Semiconductor
D LATCH, LOW LEVEL TRIGGERED, / Channel IC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess