EN
  • EN
  • DE

SN74LVCC3245A

Part No SN74LVCC3245A
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description OCTAL BUS TRANSCEIVER WITH ADJUSTABLE OUTPUT VOLTAGE AND 3-STATE OUTPUTS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1255781-SN74LVCC3245A
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian SN74LVCC3245A CAD Model

Description

SN74LVCC3245A Octal Bidirectional Transceiver

The SN74LVCC3245A from Texas Instruments is a high-performance, octal bidirectional transceiver designed for asynchronous communication between data buses. It allows for voltage translation between 3.3V and 5V systems, making it an ideal interface for bridging the gap between different logic levels in mixed-voltage systems.

The device features eight bidirectional data lines that are configurable for either direction based on the logic level at the direction control (DIR) input. This flexibility allows for easy data flow management in complex systems. Each data line also has its own output enable (OE) input, which can be used to place the output in a high-impedance state, thus allowing for multiple devices to share a common data bus.

Key to the SN74LVCC3245A's functionality is its ability to perform smooth voltage level translation. It can accept an input voltage range from 2.7V to 3.6V on the A side and 4.5V to 5.5V on the B side, accommodating a variety of logic level requirements. This makes it a versatile choice for interfacing different digital systems such as microcontrollers, digital signal processors (DSPs), and other integrated circuits that operate at different voltage levels.

The device boasts a robust design with a high drive capability, and it is characterized for operation from -40°C to 85°C, ensuring reliable performance in a wide range of environmental conditions. The SN74LVCC3245A also incorporates bus-hold data inputs, which eliminate the need for external pull-up or pull-down resistors, simplifying circuit design and reducing board space.

Available in multiple package options, including the space-saving 20-pin SSOP (DB) and TSSOP (PW), the SN74LVCC3245A provides a compact solution for data bus interfacing needs. Its low power consumption and high-speed operation make it an excellent choice for power-sensitive and high-speed applications that require reliable logic level translation.

For engineers and designers looking for a reliable and versatile bidirectional transceiver with level-shifting capabilities, the SN74LVCC3245A from Texas Instruments is a top-tier option that delivers both performance and ease of integration.

You May Also Be Interested in

Texas Instruments
Lowest to $10.3384
STMicroelectronics
Need more? Email Us
Atmel
Lowest to $8.5447
Qualcomm
Need more? Email Us
Renesas Electronics America
Lowest to $105.8176
Toshiba Semiconductor and Storage
Need more? Email Us
Spansion
Need more? Email Us
Texas Instruments
Need more? Email Us
IXYS
Laser Brand Transition Amendment To Correct and Clarify PCN1040 | IC LINE CARD ACCESS SW 28-SOIC
Lowest to $9.3844

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.3764 $50.8140
325+ $0.3089 $100.3925
505+ $0.2992 $151.0960
695+ $0.2896 $201.2720
895+ $0.2799 $250.5105
1,200+ $0.2510 $301.2000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 45,621 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess