EN
  • EN
  • DE

SN74S181NC

Part No SN74S181NC
Manufacturer Texas Instruments
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 335277-SN74S181NC
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74S181NC CAD Model

Description

Product Description: Texas Instruments SN74S181NC

The SN74S181NC is a high-performance, advanced integrated circuit (IC) product from Texas Instruments, a globally recognized leader in semiconductor and integrated circuit technology. This IC is a 4-bit arithmetic logic unit (ALU) that performs a wide range of arithmetic and logic operations.

The SN74S181NC is designed to operate on a single 5-V power supply and is capable of performing 16 binary arithmetic operations and 16 logical operations on two 4-bit words. Its advanced design allows for high-speed operation, with a typical clock frequency of up to 30 MHz. This makes it ideal for use in high-speed computing, data processing, and control systems.

One of the key features of the SN74S181NC is its full look-ahead capability, which allows for fast, parallel operation of the arithmetic functions. This feature significantly improves the speed of arithmetic operations, making the SN74S181NC a powerful tool for high-performance computing applications.

The SN74S181NC also includes a built-in carry lookahead generator, which further enhances its arithmetic performance. The carry lookahead generator provides for fast carry propagation and reduces the time required for multi-bit arithmetic operations.

Other features of the SN74S181NC include a wide operating temperature range, from -55°C to +125°C, and a high noise immunity of 0.45 V. This makes the SN74S181NC suitable for use in a wide range of environments and applications, from industrial control systems to scientific computing.

The SN74S181NC is available in a 24-pin plastic dual-in-line package (PDIP), making it easy to integrate into a variety of electronic systems. Its robust design and advanced features make the SN74S181NC a reliable and efficient solution for a wide range of arithmetic and logic operations.

You May Also Be Interested in

NXP / Nexperia
80C51 8-bit microcontroller family 2K/64 OTP/ROM, I2C, low pin count
Need more? Email Us
Littelfuse Inc.
Need more? Email Us
SII Semiconductor Corporation
Lowest to $8.9963
Freescale Semiconductor - NXP
Lowest to $19.5645
SII Semiconductor Corporation
Need more? Email Us
Vishay
Need more? Email Us
SONiX
Need more? Email Us
SII Semiconductor Corporation
PWM CONTROL & PWM/PFM CONTROL STEP-DOWN SWITCHING REGULATOR-CONTROLLERS
Lowest to $8.4488
SII Semiconductor Corporation
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess