EN
  • EN
  • DE

SN74S74D

Part No SN74S74D
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description DUAL D-TYPE POSITIVE-EDGE-TRIGGERED FLIP-FLOPS WITH PRESET AND CLEAR | IC FF D-TYPE DUAL 1BIT 14SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Function Set(Preset) and Reset
Type D-Type
Output Type Differential
Number of Bits per Element 1
Clock Frequency 110MHz
Max Propagation Delay at V, Max CL 9ns at 5V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 1mA, 20mA
Supply Voltage (V) 4.75V ~ 5.25V
Current - Quiescent (Iq) 25mA
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 14-SOIC
Family Part Number 74S74
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1256082-SN74S74D
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74S74D CAD Model

Description

Product Overview: SN74S74D Dual D-Type Positive-Edge-Triggered Flip-Flops

The SN74S74D from Texas Instruments is a high-quality integrated circuit that belongs to the family of dual D-type positive-edge-triggered flip-flops with clear and preset inputs. This device is designed to perform essential storage and toggle functions in digital systems where signal synchronization and timing are crucial.

Key Features

  • Logic Type: Dual D-Type Flip-Flop
  • Edge Type: Positive-edge-triggered
  • Output Type: Differential
  • Functionality: Each flip-flop has independent clear, set, clock, and data inputs and Q and Q̅ outputs
  • Supply Voltage Range: Typically 5V
  • Operating Temperature Range: 0°C to 70°C
  • Package / Case: SOIC-14

Performance and Quality

The SN74S74D is designed to offer reliable performance with a fast setup time and high clock speed, making it suitable for a wide range of applications that require precise control of data. The device features a typical clock frequency of 100 MHz, which allows for rapid data processing and toggling in synchronous circuits.

Applications

Due to its versatility, the SN74S74D is widely used in various digital applications, such as:

  • Data storage
  • Shift registers
  • Counters
  • Control circuits
  • Memory registers
  • System synchronization

Reliability and Support

Texas Instruments is known for its commitment to quality and reliability. The SN74S74D is no exception, being manufactured with the industry's highest standards. Customers can expect consistent performance and durability from this component. Additionally, Texas Instruments provides comprehensive technical support and documentation for the SN74S74D, ensuring that engineers have access to the information they need for successful implementation in their projects.

Whether you're designing a new digital system or upgrading an existing one, the SN74S74D offers the functionality and reliability you need to ensure smooth and efficient operations.

You May Also Be Interested in

Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 4BIT 16SOIC
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 14-PDIP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20CDIP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-SOIC
Lowest to $1.8918
ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8-BIT 20-SO
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3280 $53.1200
95+ $1.0897 $103.5215
145+ $1.0556 $153.0620
200+ $1.0216 $204.3200
255+ $0.9875 $251.8125
340+ $0.8854 $301.0360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,100 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess