EN
  • EN
  • DE

MC10176P

Part No MC10176P
Manufacturer ON Semiconductor
Catalog Logic - Flip Flops
Description FLIP FLOP D-MASTER-SLAVE / Flip Flop Element Bit
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Flip Flops
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Base Product Number MC10176
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 634334-MC10176P
Ultra Librarian 3D Model Ultra Librarian MC10176P CAD Model

Description

The ON Semiconductor MC10176P is a high-performance Triple Line Driver designed to meet the rigorous demands of today's advanced digital systems. This integrated circuit is essential for applications requiring reliable, high-speed data transmission and reception. The MC10176P is a versatile component that is well-suited for use in telecommunications, computing, and industrial environments.

Key Features

  • High-Speed Operation: The MC10176P is capable of operating at high frequencies, which makes it an ideal choice for systems that require fast data transfer rates.
  • Triple Line Driver: With three independent line drivers, this IC can drive multiple lines simultaneously, providing flexibility and efficiency in complex circuit designs.
  • Low Power Consumption: Designed with power efficiency in mind, the MC10176P minimizes power usage, which is crucial for battery-operated devices and power-sensitive applications.
  • Durable: ON Semiconductor is known for its robust components, and the MC10176P is no exception. It is built to withstand the harsh conditions often encountered in industrial settings.
  • Compatibility: The MC10176P is designed to be compatible with a wide range of other digital ICs, making it a versatile choice for system designers.

Applications

The MC10176P is used in a variety of applications where reliable high-speed data transmission is required. It is commonly found in:

  • Telecommunications equipment such as modems and switches
  • High-speed data acquisition systems
  • Networking hardware including routers and network cards
  • Industrial control systems for automation and process control
  • Computer peripherals and interface cards

Quality and Reliability

ON Semiconductor is committed to providing high-quality products that meet the stringent requirements of the electronics industry. The MC10176P is manufactured under strict quality control standards to ensure it performs to the highest standards and is reliable over its operational lifespan.

For designers and engineers looking for a dependable and efficient triple line driver, the ON Semiconductor MC10176P is an excellent choice that combines performance, durability, and compatibility.

You May Also Be Interested in

ON Semiconductor
Differential Data and Clock D Flip-Flop | IC FF D-TYPE SNGL 1BIT 8SOIC
Lowest to $1.7588
Texas Instruments
IC D-TYPE POS TRG SNGL 16DIP
Lowest to $0.6515
Texas Instruments
IC D-TYPE POS TRG SNGL 20DIP
Lowest to $0.1932
NXP / Nexperia
Hex D-type flip-flop with reset; positive-edge trigger | IC FF D-TYPE SNGL 6BIT 16SOIC
Lowest to $0.2208
Texas Instruments
IC D-TYPE POS TRG DUAL 14SOIC
Lowest to $0.6199
Fairchild/ON Semiconductor
IC D-TYPE POS TRG SNGL 16DIP
Lowest to $0.5047
ON Semiconductor
Dual D-Type Flip-Flop with Set and Reset | IC FF D-TYPE DUAL 1BIT 14TSSOP
Lowest to $0.0735
Texas Instruments
IC D-TYPE POS TRG SNGL 20SOIC
Lowest to $2.0095
Texas Instruments
OCTAL D-TYPE EDGE-TRIGGERED FLIP-FLOPS WITH 3-STATE OUTPUTS
Lowest to $0.5012

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess