EN
  • EN
  • DE

MC10131FN

Part No MC10131FN
Manufacturer ON Semiconductor
Catalog Logic - Flip Flops
Description FLIP FLOP D-MASTER-SLAVE / Flip Flop Element Bit
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Flip Flops
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Base Product Number MC10131
Standard Package 101 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 634296-MC10131FN
Ultra Librarian 3D Model Ultra Librarian MC10131FN CAD Model

Description

The MC10131FN is a high-performance integrated circuit from ON Semiconductor, designed to cater to the demanding needs of complex digital systems. This versatile component belongs to ON Semiconductor's family of ECL (Emitter Coupled Logic) devices, known for their rapid switching speeds and reliable performance in high-frequency applications.

Key Features

  • Quad D-Type Flip-Flop: The MC10131FN features four edge-triggered flip-flops, making it ideal for applications requiring multiple data storage elements that can be controlled independently.
  • High-Speed Operation: With ECL technology, this device is capable of ultra-fast switching, suitable for high-speed computing, telecommunications, and signal processing.
  • Asynchronous Clear: Each flip-flop comes with an asynchronous clear input, allowing for the immediate resetting of the stored data whenever required.
  • Master/Slave Configuration: The flip-flops in MC10131FN are designed with a master/slave configuration, providing a high degree of control over data transfer and storage.
  • Differential Outputs: The device features true and complement outputs, offering design flexibility and ease in interfacing with other ECL logic components.
  • Single 5V Power Supply: Despite its high-speed capabilities, the MC10131FN operates on a standard 5V power supply, simplifying power management in complex systems.

Applications

The MC10131FN is a suitable choice for a wide range of applications, particularly where speed and reliability are critical. Some common applications include:

  • High-speed data processing
  • Telecommunications equipment
  • Computing and data storage systems
  • Instrumentation and test equipment
  • Precision timing circuits

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the MC10131FN is no exception. The device is manufactured using industry-leading techniques and is subject to rigorous testing to ensure it meets the highest standards of reliability and performance.

Whether you're designing a complex digital system or simply need a reliable flip-flop for your application, the MC10131FN from ON Semiconductor is a choice that won't disappoint. Its combination of speed, functionality, and quality makes it an essential component for any high-performance digital design.

You May Also Be Interested in

ON Semiconductor
Quad D Flip-Flop with Common Clock and Reset High-Performance Silicon-Gate CMOS | IC FF D-TYPE SNGL 4BIT 16TSSOP
Lowest to $0.1656
Fairchild/ON Semiconductor
IC D-TYPE POS TRG DUAL 14SOIC
Lowest to $0.8732
Texas Instruments
IC D-TYPE POS TRG SNGL 20DIP
Lowest to $0.1932
Texas Instruments
IC JK TYPE NEG TRG DUAL 14DIP
Lowest to $1.2415
ON Semiconductor
Dual D-Type Flip-Flop with Set and Reset | IC FF D-TYPE DUAL 1BIT 14TSSOP
Lowest to $0.0735
NXP / Nexperia
Hex D-type flip-flop with reset; positive-edge trigger | IC FF D-TYPE SNGL 6BIT 16SOIC
Lowest to $0.2208
Texas Instruments
IC D-TYPE POS TRG SNGL 16DIP
Lowest to $0.6515
ON Semiconductor
3-STATE Octal D-Type Latch . 3-STATE Octal D-Type Flip-Flop | IC FF D-TYPE SNGL 8BIT 20SOP
Lowest to $0.4400
ON Semiconductor
Dual J-K Master-Slave Flip-Flop | IC FF JK TYPE DUAL 1BIT 20PLCC
Lowest to $3.7384

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess