EN
  • EN
  • DE

SNJ54LS374FK

Part No SNJ54LS374FK
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description 54LS374 OCTAL D-TYPE EDGE TRIGGE / Flip Flop Element Bit
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Flip Flops
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Base Product Number 54LS374
Standard Package 17 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 674013-SNJ54LS374FK
Ultra Librarian 3D Model Ultra Librarian SNJ54LS374FK CAD Model

Description

Product Overview: SNJ54LS374FK from Texas Instruments

The SNJ54LS374FK is a high-quality, military-grade octal D-type flip-flop integrated circuit produced by the renowned manufacturer Texas Instruments. This device is designed with the purpose of storing binary information and is capable of transferring the data on the D inputs to the Q outputs on the rising edge of the clock pulse. The flip-flops are positive-edge triggered, ensuring precise timing and control for advanced digital systems.

With its robust latch-up performance, the SNJ54LS374FK provides a reliable solution for applications that demand high dependability and longevity. The device is encased in a ceramic flat package (FK), which ensures resistance to harsh environments and makes it an ideal choice for military and aerospace applications where temperature extremes and rugged conditions are commonplace.

Key features of the SNJ54LS374FK include:

  • Eight D-type flip-flops in a single package for efficient use of board space.
  • 3-state outputs for bus-oriented applications, allowing for easy connection to data buses without the need for external buffering.
  • Edge-triggered storage, which captures data reliably on the transition from low to high on the clock input.
  • Wide operating temperature range, typically from -55°C to 125°C, suitable for extreme environmental conditions.
  • Low power consumption, making it suitable for battery-powered and energy-efficient designs.

The SNJ54LS374FK is a testament to Texas Instruments' commitment to producing high-quality, reliable components for critical and demanding applications. Its performance and durability make it a trusted choice for engineers and designers who require the highest level of performance and robustness from their electronic components.

Whether used in communication systems, avionics, military hardware, or space technology, the SNJ54LS374FK from Texas Instruments stands as a benchmark for octal D-type flip-flops in the industry, offering unmatched reliability and performance when it matters most.

You May Also Be Interested in

STMicroelectronics
IC FF D-TYPE SNGL 8BIT 20SOP
Lowest to $0.3269
ON Semiconductor
IC FF D-TYPE DUAL 4BIT 24SOP
Need more? Email Us
Texas Instruments
IC D-TYPE POS TRG DUAL 48SSOP
Need more? Email Us
Texas Instruments
DUAL POSITIVE-EDGE-TRIGGERED D-TYPE FLIP-FLOP WITH CLEAR AND PRESET | IC FF D-TYPE DUAL 1BIT 14SOIC
Need more? Email Us
NXP / Nexperia
IC FF D-TYPE SNGL 8BIT 20SO
Lowest to $0.6260
Texas Instruments
IC FF D-TYPE DUAL 1BIT 14SOIC
Lowest to $0.5797
Rochester Electronics
IC FF D-TYPE SNGL 8BIT 20SOP
Lowest to $0.6537
ON Semiconductor
IC FF D-TYPE SNGL 8BIT 20SOP
Lowest to $0.4826
Texas Instruments
DUAL J-K NEGATIVE-EDGE-TRIGGERED FLIP-FLOPS WITH CLEAR AND PRESET | IC FF JK TYPE DUAL 1BIT 16SOIC
Lowest to $0.3273

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $37.5667 $75.1334
4+ $30.8240 $123.2960
6+ $29.8608 $179.1648
7+ $28.8975 $202.2825
9+ $27.9343 $251.4087
12+ $25.0445 $300.5340
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,600 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess